EN
  • EN
  • DE
  • IT

TPS658623ZGUR

Part No TPS658623ZGUR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Advanced Power Management Unit | IC LI-ION BATT/PWR MGMT 169BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 169-LFBGA
Supplier Device Package 169-BGA MicroStar (12x12)
Family Part Number TPS658623
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 757664-TPS658623ZGUR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS658623ZGUR CAD Model

Description

The TPS658623ZGUR is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to the demanding needs of modern portable and battery-powered devices. This versatile component is engineered to provide a comprehensive power management solution, simplifying system design and enhancing overall performance.

Key Features

  • Integrated Power Solution: The TPS658623ZGUR combines multiple power management functions into a single package, including DC/DC converters, LDO regulators, and a battery management system, reducing the need for additional components.
  • High Efficiency: With its advanced power conversion technology, it offers high efficiency across a wide load range, contributing to longer battery life and reduced heat generation.
  • Programmable Voltage Settings: The device features programmable voltage settings through I2C interface, allowing precise control over power supply parameters to meet specific application requirements.
  • Flexible Power Sequencing: It supports flexible power sequencing, enabling designers to tailor power-up and power-down sequences for the various subsystems in their application.
  • Multiple Protection Features: The TPS658623ZGUR includes over-voltage, under-voltage, over-current, and thermal protection features, ensuring reliable operation and safeguarding against potential damage from abnormal conditions.

Applications

The PMIC is ideal for a broad range of applications, particularly those requiring efficient power management and space-saving solutions. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Wireless Communication Modules

Technical Specifications

The TPS658623ZGUR comes in a compact, surface-mount package and is characterized by its robustness and reliability. It operates over a wide temperature range, making it suitable for various environmental conditions. The PMIC's technical specifications ensure that it meets the stringent requirements of contemporary electronic designs.

Conclusion

In conclusion, the TPS658623ZGUR from Texas Instruments is a comprehensive power management solution that offers designers the efficiency, flexibility, and protection needed to create sophisticated electronic products. Its integration of multiple power management functions into a single chip makes it an invaluable component in the quest for more compact, reliable, and high-performing devices.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess