EN
  • EN
  • DE

TPS6590377ZWST

Part No TPS6590377ZWST
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT FOR PROCESSORS / Application Processors 3.135V to 5.25V 169-Pin NFBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Processor
Operating Supply Voltage 3.135 ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 169-LFBGA
Manufacturer Package 169-NFBGA (12x12)
Win Source Part Number 798134-TPS6590377ZWST
Popularity Medium
Supply and Demand Status Limited
Family Name TPS659037
Introduction Date July 22, 2017
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS6590377ZWST CAD Model

Description

The TPS6590377ZWST is a highly integrated power management integrated circuit (PMIC) from Texas Instruments (TI), specifically designed to cater to the needs of multi-core processors and advanced applications. This PMIC is an ideal solution for providing stable and efficient power supply across various subsystems within embedded, industrial, and portable devices.

Key Features:

  • Multiple Power Rails: The device includes a range of power rails, including seven configurable step-down converters with high efficiency and performance, ensuring that the various components of the system receive clean and stable power.
  • Programmable Voltage: Each power rail can be programmed to a specific voltage level, allowing for precise control over the power delivery to different components, which is crucial for optimizing system performance and power efficiency.
  • Integrated Power Sequencing: TPS6590377ZWST supports integrated power sequencing, which is essential for the correct startup and shutdown of multi-core processors and other ICs, preventing damage and ensuring long-term reliability.
  • Advanced Power Control: It features SmartReflex™ technologies for advanced power control, including adaptive voltage scaling and active power management, which contribute to overall power savings and enhanced battery life in portable devices.
  • I2C Interface: The device can be configured and controlled via an I2C interface, allowing for dynamic voltage scaling and power management based on system requirements.

Applications:

The TPS6590377ZWST is versatile and can be used in a variety of applications, such as:

  • Smartphones and Tablets
  • Portable and Battery-Powered Devices
  • Network Processors
  • Industrial and Medical Equipment
  • Automotive Infotainment Systems

This PMIC from Texas Instruments is a comprehensive power management solution that simplifies system design, reduces the number of external components required, and helps to accelerate product development. With its robust feature set and flexible configuration options, the TPS6590377ZWST is an excellent choice for designers looking to enhance the performance and efficiency of their power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7202 $65.1606
6+ $17.8217 $106.9302
9+ $17.2647 $155.3823
12+ $16.7078 $200.4936
16+ $16.1509 $258.4144
21+ $14.4801 $304.0821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess