EN
  • EN
  • DE

R1141Q301D-TR

Part No R1141Q301D-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287155-R1141Q301D-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1141Q301D-TR CAD Model

Description

The R1141Q301D-TR is a low-dropout (LDO) voltage regulator IC manufactured by Ricoh. This IC is designed to provide a stable output voltage of 3.0V. It's part of the R1141Q series, known for its low current consumption and high accuracy. This makes it ideally suited for portable and battery-powered applications where efficiency and small size are critical.

Applications

  • Smartphones: Powering various internal circuits that require a stable 3.0V supply.
  • Tablets: Providing regulated voltage for key components such as microprocessors and memory.
  • Wearable Devices: Voltage regulation in smartwatches, fitness trackers, and other wearable technology.
  • IoT (Internet of Things) Devices: Powering sensors, communication modules, and microcontrollers in low-power IoT applications.
  • Wireless Communication Modules: Regulating voltage for RF transceivers, Bluetooth modules, and other wireless components.

Features

  • Fixed Output Voltage: 3.0V output voltage.
  • Low Dropout Voltage: Maintains stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption for extended battery life.
  • High Output Voltage Accuracy: Provides a precise and reliable voltage supply.
  • Small Package: Compact footprint for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Thermal Shutdown Protection: Prevents damage due to overheating.

Benefits

  • Stable and Reliable Power: Ensures consistent voltage for optimal performance of electronic components.
  • Extended Battery Life: Low quiescent current minimizes battery drain, prolonging operating time in portable devices.
  • Compact Design: Small package allows for easy integration into space-limited applications.
  • Robust Protection: Overcurrent and thermal shutdown features protect the regulator and connected circuitry from damage.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.

Additional Details

The R1141Q301D-TR typically comes in a SOT-23 or similar surface-mount package. It is designed for use with ceramic capacitors to ensure stable operation and minimize noise. The operating temperature range is typically -40°C to +85°C. The input voltage range is usually 1.6V to 5.5V. The device is RoHS compliant.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6736 $58.3680
13+ $9.5784 $124.5192
19+ $9.2793 $176.3067
26+ $8.9801 $233.4826
34+ $8.6810 $295.1540
45+ $7.7824 $350.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess