The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM5115SD/NOPB

Part No LM5115SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 16WSON
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $1.7720 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
20+
$2.6260
$52.520
47+
$2.1550
$101.285
72+
$2.0870
$150.264
100+
$2.0200
$202.000
129+
$1.9530
$251.937
172+
$1.7510
$301.172
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Voltage - Input 5 V to 30 V
Supply Voltage - Operating 5 V to 7.5 V
Operating Supply Current 4mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-WSON (5x5)
Win Source Part Number 019395-LM5115SD/NOPB
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance

Description

The LM5115SD/NOPB is a versatile and high-performance product from Texas Instruments, a global semiconductor design and manufacturing company. This product is a synchronous buck controller which is designed to provide efficient power conversion for a wide range of applications. The LM5115SD/NOPB is a dual-channel controller that can regulate two separate outputs or be configured for a two-phase single output. It is designed to operate from an input voltage range of 6V to 75V, making it suitable for a wide range of applications including automotive, industrial, and telecommunications systems. One of the key features of the LM5115SD/NOPB is its ability to provide synchronous rectification. This means that it can provide high-efficiency power conversion, which is particularly important in applications where power consumption is a critical factor. This is achieved through the use of N-channel MOSFETs in both the high-side and low-side power switches, which reduces conduction losses and improves efficiency. Another key feature of the LM5115SD/NOPB is its programmable frequency operation. This allows the user to set the switching frequency to optimize the size and cost of the external components. The device also features a programmable soft-start function, which allows the user to control the ramp-up time of the output voltage, reducing stress on the system during startup. The LM5115SD/NOPB also includes a range of protection features to ensure reliable operation. These include cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout. These features protect the device and the system it is used in from potential damage caused by overcurrent, overheating, and under-voltage conditions. In terms of packaging, the LM5115SD/NOPB is available in a 20-pin LLP package which is designed for surface mount applications. This compact package, combined with the high level of integration in the device, makes it a space-efficient solution for power conversion applications. In conclusion, the LM5115SD/NOPB from Texas Instruments is a high-performance, versatile, and reliable solution for power conversion applications. Its wide input voltage range, high efficiency, programmable features, and protection mechanisms make it a flexible and dependable choice for a range of applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.