EN
  • EN
  • DE

TPS65910A1RSL

Part No TPS65910A1RSL
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Integrated Power Management Unit Top Specification
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Applications Handheld/Mobile Devices, OMAP
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (6x6)
Win Source Part Number 1273073-TPS65910A1RSL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65910A
Introduction Date November 01, 2010
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65910A1RSL CAD Model

Description

Product Overview: TPS65910A1RSL by Texas Instruments

The TPS65910A1RSL is a highly integrated power management integrated circuit (PMIC) from Texas Instruments (TI), designed for portable and battery-powered electronics. This robust component offers a comprehensive solution for power supply requirements in various applications such as smartphones, tablets, and other handheld devices. With its versatile feature set and compact design, the TPS65910A1RSL ensures efficient power management, extending the battery life of the devices it powers.

Key Features:

  • Multiple Power Rails: The TPS65910A1RSL provides several power rails, including step-down converters, LDOs, and switchable outputs to efficiently supply different voltage levels required by the system.
  • Programmable Voltage Levels: It features programmable voltage levels on its power outputs, allowing for precise voltage regulation tailored to the specific needs of the application.
  • Power Sequencing: Integrated power sequencing logic ensures that the various power domains are brought up and down in the correct order, protecting the system from potential damage caused by improper power sequencing.
  • I2C Interface: An I2C interface is included for configuration and control, providing flexibility and ease of use for system designers to adjust settings as required by the application.
  • Low Power Consumption: The device is optimized for low quiescent current, contributing to the overall energy efficiency of the end product.

Applications:

Due to its versatile nature, the TPS65910A1RSL is suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Consumer Electronics

Reliability and Quality:

As with all Texas Instruments products, the TPS65910A1RSL is manufactured to the highest standards, ensuring reliability and performance in demanding conditions. TI's commitment to quality means that designers can integrate the TPS65910A1RSL into their products with confidence, knowing that it will deliver the power management required for optimal operation.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6319 $57.1165
75+ $1.3390 $100.4250
120+ $1.2972 $155.6640
160+ $1.2553 $200.8480
210+ $1.2135 $254.8350
280+ $1.0880 $304.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess