EN
  • EN
  • DE

TPS6591102CA2ZRCR

Part No TPS6591102CA2ZRCR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REGULATOR CONV SMD / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number TPS6591102
Standard Package 1,000 pcs
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 707986-TPS6591102CA2ZRCR
Ultra Librarian 3D Model Ultra Librarian TPS6591102CA2ZRCR CAD Model

Description

The TPS6591102CA2ZRCR is a highly integrated power management integrated circuit (PMIC) designed by Texas Instruments (TI), tailored for high-performance applications. This advanced PMIC offers a comprehensive solution for managing and supplying power within complex systems, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Multiple Power Rails: The device features multiple programmable voltage rails, allowing for precise power delivery to various components within the system.
  • High Efficiency: With its state-of-the-art design, the TPS6591102CA2ZRCR ensures efficient power conversion, which contributes to extended battery life and reduced heat generation.
  • Integrated Power Sequencing: The IC simplifies system design by providing integrated power sequencing, ensuring that each part of the system is powered up and down in the correct order.
  • Flexible Configuration: It offers a high level of configurability via I2C interface, making it adaptable to specific system requirements.
  • Compact Footprint: The device comes in a compact package, making it suitable for space-constrained applications without compromising on performance.

Applications

The TPS6591102CA2ZRCR is versatile and can be used in various applications, including:

  • Smartphones and Tablets
  • Portable and Handheld Devices
  • Embedded Systems
  • Networking Equipment
  • Multi-function Printers

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various battery technologies and input sources.
  • Output Voltage Accuracy: High accuracy in output voltage regulation ensures reliable operation of sensitive components.
  • Thermal Management: Advanced thermal management features protect against overheating, further enhancing system reliability.

With its robust feature set and TI's reputation for quality, the TPS6591102CA2ZRCR is a smart choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
PF1510
Lowest to $4.5143
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess