EN
  • EN
  • DE

TPS6591104AA2

Part No TPS6591104AA2
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1212+Rohs
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 735445-TPS6591104AA2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS6591104AA2 CAD Model

Description

The TPS6591104AA2 is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to meet the power requirements of multi-core processors and other advanced applications. This PMIC features a range of voltage regulators, power sequencers, and system control functions that make it a versatile solution for powering the next generation of consumer electronics, automotive, and industrial systems.

Key Features

  • Multiple Power Rails: It includes several integrated step-down converters, LDOs (Low Drop-Out regulators), and a switch-mode charger, providing multiple power rails for various system components.
  • Programmable Sequencing: The device offers programmable power sequencing, allowing designers to control the power-up and power-down order of system components to ensure safe operation and reduce inrush current.
  • Dynamic Voltage Scaling: The TPS6591104AA2 supports dynamic voltage scaling, which enables the adjustment of processor core voltage in real-time based on performance requirements, helping to optimize power consumption.
  • I2C Interface: An I2C interface is available for programming and control, providing flexibility and ease of integration with a microcontroller or processor.
  • SmartReflex™ Technology: Incorporates Texas Instruments' SmartReflex technology for advanced power management, enabling efficient power delivery and thermal management.

Applications

The versatility of the TPS6591104AA2 makes it suitable for a wide range of applications. It is particularly well-suited for portable devices, such as smartphones and tablets, where efficient power management is critical. Additionally, it can be used in embedded systems, automotive infotainment, and telematics systems, where reliability and performance are paramount.

Reliability and Performance

Designed with the quality and reliability that Texas Instruments is known for, the TPS6591104AA2 ensures stable operation over a wide temperature range, making it suitable for both consumer and industrial applications. Its advanced power management capabilities ensure efficient use of battery power, extending device run-time and reducing the need for frequent charging.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess