EN
  • EN
  • DE

TPS659112A2ZRC

Part No TPS659112A2ZRC
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT CONV 8LDO 98BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 98-VFBGA
Case / Package 98-BGA MICROSTAR JUNIOR (9x6)
Family Name TPS659
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Quantity per package 240
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937305-TPS659112A2ZRC
Ultra Librarian 3D Model Ultra Librarian TPS659112A2ZRC CAD Model

Description

TPS659112A2ZRC Integrated Power Management IC by Texas Instruments

The TPS659112A2ZRC is a highly integrated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile chip is designed to meet the demanding power requirements of modern, multifunctional, and power-sensitive applications such as smartphones, tablets, and other portable electronics.

At the heart of the TPS659112A2ZRC is a combination of multiple power solutions. It features four highly efficient step-down converters for core voltage, memory, and processor I/O supplies, as well as six low-dropout (LDO) regulators for analog and digital supplies. This multi-channel architecture allows the PMIC to provide a comprehensive power management solution, reducing the need for additional external components and simplifying the design process for engineers.

One of the key advantages of the TPS659112A2ZRC is its programmability. The device is configurable through an I2C interface, which allows for dynamic voltage scaling, enabling the optimization of power consumption based on system load conditions. This adaptability ensures that power is used efficiently, prolonging battery life and improving the overall user experience.

Furthermore, the TPS659112A2ZRC is designed with a focus on safety and reliability. It incorporates multiple protective features such as under-voltage lockout, thermal shutdown, and over-current protection. These safeguards contribute to the stability and longevity of the end product by preventing damage from electrical anomalies.

The compact form factor of the TPS659112A2ZRC, available in a 98-ball MicroStar Junior BGA package, allows for a minimal footprint on the PCB, which is crucial for space-constrained applications. Additionally, it supports a wide input voltage range, making it versatile for various system designs.

In conclusion, the TPS659112A2ZRC from Texas Instruments is a robust and comprehensive power management solution that offers a blend of efficiency, configurability, and protection. Its integration of multiple power channels and advanced features make it an ideal choice for designers looking to optimize power in compact, high-performance electronic devices.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess