EN
  • EN
  • DE
  • IT

TPS6591133A2NMA

Part No TPS6591133A2NMA
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description INTEGRATED POWER MANAGEMENT IC (  /  Portable Equipment PMIC 98-NFBGA (9x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tray
Applications Portable Equipment
Current - Supply 320µA
Voltage - Supply 1.7V, 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 98-VFBGA
Supplier Device Package 98-NFBGA (9x6)
Base Product Number TPS6591133
Other Names 296-TPS6591133A2NMA
Standard Package 240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253133-TPS6591133A2NMA
Ultra Librarian 3D Model Ultra Librarian TPS6591133A2NMA CAD Model

Description

The TPS6591133A2NMA from Texas Instruments is a highly integrated power management integrated circuit (PMIC) designed to support a wide range of applications, including smartphones, tablets, and other portable electronics. This advanced PMIC efficiently manages power requirements and optimizes power consumption, thereby extending battery life and enhancing system performance.

Key Features

  • Multiple Power Rails: It comes equipped with various power rails, including step-down converters, LDOs, and switchable outputs, providing a comprehensive power solution in a single package.
  • Configurable Options: The device offers configurable options for output voltage, sequencing, and timing, allowing for flexible design and optimization tailored to specific application needs.
  • High Efficiency: With its high-efficiency power conversion capabilities, the TPS6591133A2NMA ensures minimal power loss and heat generation, contributing to the overall reliability of the system it powers.
  • Compact Size: The compact size of the IC makes it an ideal choice for space-constrained applications, enabling designers to save on board space without compromising on power management capabilities.
  • I2C Interface: An I2C interface allows for easy communication and control of the PMIC, providing a way to adjust settings and monitor the status of the power system in real-time.

Applications

The versatility of the TPS6591133A2NMA allows it to be used in a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Internet of Things (IoT) devices
  • Medical devices

Technical Specifications

For detailed technical specifications, interested parties should refer to the official datasheet provided by Texas Instruments. The datasheet includes information on electrical characteristics, pin configurations, thermal information, and application guidelines necessary for proper integration of the TPS6591133A2NMA into a design.

In summary, the TPS6591133A2NMA is a sophisticated power management solution from Texas Instruments that offers a blend of efficiency, flexibility, and compactness, making it an excellent choice for designers looking to enhance the power management system of their next-generation electronic devices.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7529 $58.5174
13+ $8.0024 $104.0312
20+ $7.7523 $155.0460
27+ $7.5023 $202.5621
35+ $7.2522 $253.8270
47+ $6.5020 $305.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,877 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess