EN
  • EN
  • DE

TPS65913B2B5YFFR

Part No TPS65913B2B5YFFR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707993-TPS65913B2B5YFFR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65913B2B5YFFR CAD Model

Description

The TPS65913B2B5YFFR is a highly integrated power management IC (PMIC) from Texas Instruments, designed to support a wide range of applications, including smartphones, tablets, and other portable electronics. This PMIC combines multiple power rails and features to provide a comprehensive power solution that simplifies system design and improves overall performance.

Key Features:

  • Multiple Power Rails: It includes various output voltages to power the core, memory, I/O, and other system components. These rails are highly efficient and can be configured to meet the specific needs of the application.
  • Advanced Power Sequencing: The TPS65913B2B5YFFR offers programmable power sequencing, ensuring that each part of the system is powered up and down in the correct order, which is crucial for system stability and reliability.
  • Integrated Real-Time Clock (RTC): An RTC is included for timekeeping, which is essential for applications that require accurate time tracking, such as alarm functions in mobile devices.
  • Low Power Consumption: This PMIC is designed with power efficiency in mind, featuring low quiescent current and a variety of power-saving modes to extend battery life in portable devices.
  • Configurable via I2C Interface: It offers an I2C interface, which allows for easy configuration and control of the various power rails and features via a standard communication protocol.
  • Protection Features: The TPS65913B2B5YFFR includes a suite of protection features such as over-voltage, under-voltage, over-current, and thermal protections to safeguard the system from various fault conditions.

Applications:

This PMIC is suitable for a range of applications where efficient power management is critical. It is especially well-suited for portable electronics where space is at a premium and battery life is of utmost importance. The TPS65913B2B5YFFR's integration of multiple power management functions into a single chip makes it an ideal choice for designers looking to reduce component count and simplify their power supply design.

Part Number: TPS65913B2B5YFFR<br> Manufacturer: Texas Instruments<br> Package: VQFN<br> RoHS: Compliant

You May Also Be Interested in

Texas Instruments
Lowest to $0.3865
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2086
Texas Instruments
Lowest to $0.4752
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.3214
Texas Instruments
Lowest to $1.3129
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess