EN
  • EN
  • DE
  • IT

TPS70102PWP

Part No TPS70102PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description DUAL-OUTPUT LOW-DROPOUT VOLTAGE REGULATORS WITH POWER UP SEQUENCING FOR SPLIT VOLTAGE DSP SYSTEMS | IC REG LINEAR POS ADJ 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Number of Regulators 2
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.22V
Maximum Output Voltage 5.5V
Maximum Dropout Voltage 0.28V at 500mA
Output Current 500mA, 250mA
Current - Quiescent (Iq) 190μA
Maximum Supply Current 230μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS70102
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1273094-TPS70102PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS70102PWP CAD Model

Description

The TPS70102PWP is a sophisticated dual-output, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This regulator is specifically tailored for applications requiring a low voltage, high-current output, and optimized power management.

Key Features

  • Dual Outputs: The device provides two independent voltage outputs, allowing for flexible power supply designs.
  • High Accuracy: Output voltage accuracy is maintained within a tight range, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: Its low dropout voltage enables efficient operation, even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: The TPS70102PWP includes current limit features to protect against excessive current draw that could damage the regulator and the downstream components.
  • Adjustable Outputs: The output voltages can be adjusted using external resistors, providing design flexibility to meet various application requirements.
  • Stable with Low ESR Capacitors: The device remains stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the external components.

Applications

The TPS70102PWP is ideal for a wide range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller-based systems
  • Wireless communication equipment
  • Power supplies for DSPs, FPGAs, and other digital ICs

Package and Quality

The TPS70102PWP comes in a 20-pin HTSSOP (PWP) package that is RoHS compliant and designed for surface-mount technology (SMT), facilitating streamlined assembly processes. Texas Instruments is committed to delivering high-quality products, and this regulator is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5620 $62.2480
9+ $12.7688 $114.9192
14+ $12.3698 $173.1772
19+ $11.9708 $227.4452
25+ $11.5717 $289.2925
33+ $10.3747 $342.3651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess