EN
  • EN
  • DE

TPS70151PWPR

Part No TPS70151PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/1.8V 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V, 1.8V
Dropout Voltage-Max 0.28V @ 500mA, -
Output Current 500mA, 250mA
Operating Supply Current 190μA to 230μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 1.8V
Voltage - Dropout (Typical) 0.17V @ 500mA, -
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 081723-TPS70151PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS70151
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS70151PWPR CAD Model

Description

Overview of TPS70151PWPR from Texas Instruments

The TPS70151PWPR is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments, renowned for their expertise in creating integrated circuits for power management applications. This regulator is ideal for use in a variety of electronic devices where stable and efficient power supply is critical, such as portable devices, wireless communications, and networking equipment.

Key Features

  • Output Voltage Range: The TPS70151PWPR offers a versatile output voltage range that can be programmed from 1.5V to 5.5V using external resistors, making it suitable for powering a wide range of components.
  • Dual Outputs: This regulator features dual outputs, which can be used to power different sections of a system simultaneously, ensuring efficient distribution of power where it's needed most.
  • High Accuracy: The output voltage accuracy is within ±2%, ensuring reliable performance and stable operation for sensitive electronic circuits.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a stable output even when the supply voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Thermal and Overcurrent Protection: The TPS70151PWPR is equipped with built-in thermal and overcurrent protection features that safeguard the device and the system from damage due to overheating or excessive current draw.
  • Fast Transient Response: The device is designed to provide a quick transient response, which is critical for maintaining voltage stability during rapid changes in load.

Package and Quality

The TPS70151PWPR is available in a 20-pin HTSSOP (PWP) package, which is designed for space-saving and is ideal for compact PCB layouts. Texas Instruments is known for their commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

Applications

Thanks to its versatile features and robust design, the TPS70151PWPR is suitable for a wide range of applications, including:

  • Portable and Battery-Powered Devices
  • Wireless Infrastructure
  • Networking Equipment
  • Medical Equipment
  • Industrial Controls

With its combination of dual outputs, programmable voltage range, and protective features, the TPS70151PWPR from Texas Instruments is a reliable choice for designers looking to enhance the performance and stability of their power management systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6768 $53.3840
12+ $8.7605 $105.1260
18+ $8.4867 $152.7606
25+ $8.2129 $205.3225
32+ $7.9392 $254.0544
43+ $7.1179 $306.0697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,078 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess