EN
  • EN
  • DE

TPS70302PWPG4

Part No TPS70302PWPG4
Manufacturer Texas Instruments
Catalog OEM Souring
Description Power Management ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469104-TPS70302PWPG4
Manufacturer Texas Instruments
Package Tube
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.22V
Voltage - Output (Max) 5.5V
Voltage Dropout (Max) 0.25V @ 1A, -
Current - Output 1A, 2A
Current - Quiescent (Iq) 250 µA
PSRR 65dB (1kHz), 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Ultra Librarian 3D Model Ultra Librarian TPS70302PWPG4 CAD Model

Description

The TPS70302PWPG4 by Texas Instruments is a variant of the TPS703 series specializing in power management ICs. This specific model builds upon the robust foundation laid by its predecessors, offering enhanced features tailored for demanding power management tasks. Texas Instruments, being a titan in the field of semiconductor manufacturing, ensures that this component meets the highest standards of performance and reliability. The TPS70302PWPG4 is adept at facilitating efficient power distribution and regulation across various circuits, making it a go-to option for engineers looking to optimize their power-related functions in electronics. Its design is focused on providing a blend of power efficiency and accuracy, which is critical for the sophisticated electronic products of today. Incorporating this IC into your design guarantees a boost in system reliability and performance, courtesy of TI's unmatched expertise in power management solutions.

You May Also Be Interested in

Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess