EN
  • EN
  • DE

TPS70358PWP

Part No TPS70358PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/2.5V 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V, 2.5V
Dropout Voltage-Max 0.25V @ 1A, -
Output Current 1A, 2A
Operating Supply Current 250μA
PSRR 65dB (1kHz), 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 2.5V
Voltage - Dropout (Typical) 0.16V @ 1A, -
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 132984-TPS70358PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS70358PWP CAD Model

Description

Introducing the TPS70358PWP from Texas Instruments

Discover the TPS70358PWP, a high-performance, dual-output, low-dropout regulator (LDO) from the renowned semiconductor manufacturer, Texas Instruments. This advanced power management integrated circuit (IC) is designed to cater to a wide range of applications, providing a reliable and efficient power supply solution.

The TPS70358PWP boasts two independent LDOs with a fixed output voltage of 3.3V and an adjustable output, providing the flexibility needed to meet various design requirements. The device is capable of delivering up to 2A of continuous output current for the fixed output and 1A for the adjustable output, making it an excellent choice for powering core voltages, I/Os, and peripherals in a system.

One of the key features of the TPS70358PWP is its low dropout voltage, which ensures efficient operation even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in battery-operated devices where maximizing the usage of available battery voltage is crucial. The device also offers excellent load and line transient response, maintaining stable output voltages despite fluctuations in load or input voltage.

The TPS70358PWP is housed in a thermally enhanced 20-lead HTSSOP (PWP) package, which provides improved thermal performance and occupies less board space compared to traditional packaging options. This makes it an ideal choice for space-constrained applications such as portable electronics, networking equipment, and industrial controls.

For safety and reliability, the TPS70358PWP incorporates a range of protective features including over-current protection, thermal shutdown, and under-voltage lockout. These features ensure that the device operates within safe parameters, protecting both the regulator and the system it powers from potential damage.

With its combination of high performance, versatility, and robust protection features, the TPS70358PWP from Texas Instruments stands out as a superior power management solution for designers looking to optimize their systems for efficiency and reliability.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7707 $53.8535
12+ $8.8375 $106.0500
18+ $8.5614 $154.1052
25+ $8.2852 $207.1300
32+ $8.0090 $256.2880
42+ $7.1805 $301.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess