EN
  • EN
  • DE

TPS70533

Part No TPS70533
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 728021-TPS70533
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS70533 CAD Model

Description

The TPS70533 from Texas Instruments is a highly reliable, low-dropout voltage regulator designed to deliver a fixed output of 3.3V with an input voltage range of 2.7V to 6.0V. This makes it an ideal solution for a wide array of applications, including battery-powered devices, where efficient power management is crucial.

With an impressive dropout voltage of typically 250 mV at full load, the TPS70533 ensures stable operation even when the input voltage is close to the output voltage, thus maximizing the battery life in portable applications. The device can supply up to 500 mA of output current, which is sufficient for a variety of electronic components and systems.

The TPS70533 incorporates a number of features aimed at protecting both the voltage regulator and the application it serves. These include built-in current limit and thermal shutdown protections, which safeguard the device against conditions that could lead to damage or failure. Additionally, it has a low quiescent current, which is particularly beneficial in extending battery life when the device is in standby mode.

This voltage regulator is also notable for its fast transient response, which is essential for applications requiring a stable voltage supply despite rapid changes in load. The TPS70533's performance in this regard ensures that sensitive electronic components receive a consistent supply voltage, thus enhancing system reliability.

Available in a compact SOT-223 package, the TPS70533 is designed for easy integration into a variety of circuit designs. Its small footprint is particularly advantageous for space-constrained applications, while its lead (Pb)-free construction aligns with modern environmental standards and regulations.

Overall, the TPS70533 from Texas Instruments is a robust, efficient, and reliable voltage regulator solution that meets the needs of a diverse range of applications, from consumer electronics to industrial systems. Its combination of features, performance, and compact design make it an excellent choice for designers looking to optimize power management in their products.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.9292 $51.9292
3+ $42.6086 $127.8258
4+ $41.2771 $165.1084
6+ $39.9456 $239.6736
7+ $38.6141 $270.2987
9+ $34.6195 $311.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess