EN
  • EN
  • DE

TPS70615DRVR

Part No TPS70615DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 150MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 1.5V
Current - Output 150mA
Current - Quiescent (Iq) 2.55 µA
Current - Supply (Max) 350 µA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS706
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845053-TPS70615DRVR
Ultra Librarian 3D Model Ultra Librarian TPS70615DRVR CAD Model

Description

Product Overview: Texas Instruments TPS70615DRVR

The TPS70615DRVR is a state-of-the-art low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver high performance in a compact package. This regulator is capable of sourcing a 1.5A output current with a dropout voltage of just 250mV at full load, making it an excellent choice for power-sensitive applications.

With an input voltage range from 2.2V to 5.5V, the TPS70615DRVR is versatile and can be used in a variety of systems. It provides a fixed output voltage of 1.5V, which is a common requirement for many digital and analog circuits, ensuring stable operation for your sensitive electronic components.

Key Features:

  • High Output Current: Capable of delivering up to 1.5A of output current, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: The low dropout voltage of 250mV at full load helps in maintaining regulation even when the supply voltage is close to the output voltage.
  • Wide Input Voltage Range: The input voltage can vary from 2.2V to 5.5V, providing flexibility in various power supply scenarios.
  • Fixed Output Voltage: A stable 1.5V output caters to common voltage requirements.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage due to excessive current.
  • Small Footprint: The TPS70615DRVR comes in a compact 2mm x 2mm WSON package, saving valuable board space.

The TPS70615DRVR also features a low quiescent current, which is ideal for battery-powered devices where extending battery life is crucial. Additionally, the regulator's excellent transient response helps to maintain a steady output voltage despite rapid changes in load, which is particularly important for maintaining the performance of high-speed digital processors.

Whether you're designing a portable device, a power supply for sensitive analog circuits, or a high-performance digital system, the TPS70615DRVR from Texas Instruments offers the reliability, efficiency, and precision you need in a voltage regulator.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2610 $50.4400
100+ $1.0347 $103.4700
150+ $1.0023 $150.3450
210+ $0.9700 $203.7000
270+ $0.9377 $253.1790
360+ $0.8407 $302.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,184 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess