EN
  • EN
  • DE

TPS70630DBVR

Part No TPS70630DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TPS706
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS70630DBVR-ND, 296-47897-6, 296-47897-2, 296-47897-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900932-TPS70630DBVR
Ultra Librarian 3D Model Ultra Librarian TPS70630DBVR CAD Model

Description

Product Overview: TPS70630DBVR by Texas Instruments

The TPS70630DBVR is a highly efficient, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to deliver a fixed output voltage of 3.0V with an input range from 2.7V to 5.5V, this regulator is capable of supplying up to 1A of output current. The TPS70630DBVR is an ideal solution for battery-powered applications due to its low quiescent current and excellent response to fast load changes.

Encased in a compact SOT-23-5 package, the TPS70630DBVR is optimized for space-constrained applications. Its small footprint makes it suitable for portable electronics such as smartphones, tablets, and handheld gaming devices, as well as for powering sensitive analog circuits that require a stable and clean power supply.

Key Features:

  • Output Voltage: Fixed 3.0V with excellent load and line regulation.
  • High Output Current: Capable of delivering up to 1A, suitable for a wide range of applications.
  • Low-Dropout: Maintains output voltage regulation with minimal input-to-output voltage difference, enhancing efficiency.
  • Low Quiescent Current: Ideal for battery-powered applications, extending battery life with reduced power consumption when in standby.
  • Thermal Shutdown Protection: Enhances reliability by preventing the regulator from overheating.
  • Overcurrent Protection: Safeguards the device and the load from excessive current draw.
  • Fast Transient Response: Ensures stable performance for applications with rapid load changes.
  • Small Package Size: SOT-23-5 package is perfect for space-saving designs.

Applications:

  • Portable Electronics
  • Wireless Peripherals
  • Power Management for DSPs and MCUs
  • Handheld Devices
  • Analog Circuits Requiring Clean Power

The TPS70630DBVR combines TI's reputation for high-quality semiconductor products with performance that meets the demands of modern electronic devices. Whether you are designing a new gadget or looking to improve the power efficiency of an existing one, the TPS70630DBVR offers a reliable and compact power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7174 $50.2180
170+ $0.5887 $100.0790
265+ $0.5703 $151.1295
365+ $0.5519 $201.4435
470+ $0.5335 $250.7450
630+ $0.4783 $301.3290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,759 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess