EN
  • EN
  • DE

TPS70912DBVT

Part No TPS70912DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 150mA
Operating Supply Current 2.05μA to 350μA
PSRR 80dB to 52dB (10Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112683-TPS70912DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS70912DBVT CAD Model

Description

Overview of Texas Instruments TPS70912DBVT

The Texas Instruments TPS70912DBVT is a state-of-the-art linear voltage regulator designed to deliver high performance in a compact package. This regulator offers a fixed output voltage of 1.2V, which is ideal for powering sensitive electronic components that require a stable and precise voltage supply. The TPS70912DBVT comes in a 5-pin SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Ultra-Low Quiescent Current: The TPS70912DBVT boasts an ultra-low quiescent current of only 1 µA, which significantly enhances the battery life of portable devices.
  • High PSRR: With a high power supply rejection ratio (PSRR) of 62 dB at 1 kHz, this regulator ensures minimal voltage fluctuations in the presence of varying input voltages, providing a stable output for sensitive loads.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device against overheating, enhancing the reliability and longevity of both the regulator and the system it powers.
  • Reverse Current Protection: The TPS70912DBVT includes reverse current protection, preventing damage to the regulator if the output voltage exceeds the input voltage.

Applications

The TPS70912DBVT is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Sensitive analog and RF circuitry
  • Microcontroller power supplies
  • Healthcare and medical equipment
  • Smart meters and industrial sensors

Technical Specifications

  • Output Voltage: Fixed 1.2V
  • Output Current: Up to 150 mA
  • Dropout Voltage: 250 mV at 150 mA load
  • Input Voltage Range: 2.7V to 6.5V
  • Package: 5-pin SOT-23

In conclusion, the Texas Instruments TPS70912DBVT is an efficient and reliable choice for applications requiring a fixed 1.2V output with low dropout, high PSRR, and minimal quiescent current. Its compact size and robust protection features make it an excellent choice for both portable and stationary applications where performance and space are critical.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9641 $53.0255
130+ $0.7911 $102.8430
200+ $0.7663 $153.2600
270+ $0.7416 $200.2320
350+ $0.7169 $250.9150
470+ $0.6427 $302.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess