EN
  • EN
  • DE

TPS70912DRVR

Part No TPS70912DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 150MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) -
Voltage Dropout (Max) -
Current - Output 150mA
Current - Quiescent (Iq) 2.05 µA
Current - Supply (Max) 350 µA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Current, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS70912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353100-TPS70912DRVR
Ultra Librarian 3D Model Ultra Librarian TPS70912DRVR CAD Model

Description

Overview of Texas Instruments TPS70912DRVR

The Texas Instruments TPS70912DRVR is a high-performance, low-dropout (LDO) voltage regulator designed for a wide range of applications. This device is part of the TPS709 series, which is known for providing stable and reliable power to sensitive electronics. With its ultra-low quiescent current and high accuracy, the TPS70912DRVR is particularly well-suited for battery-powered devices, portable equipment, and smart sensors.

Key Features

  • Output Voltage: The TPS70912DRVR provides a fixed output voltage of 1.2V, which is ideal for powering low-voltage digital circuits.
  • High Accuracy: This LDO regulator offers high accuracy with a typical output voltage tolerance of ±2%, ensuring precise power delivery for critical applications.
  • Low Dropout: With a low dropout voltage of typically 250 mV at 150 mA load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: The device boasts an ultra-low quiescent current of 1 µA, making it suitable for battery-operated devices where power conservation is crucial.
  • Thermal Protection: The TPS70912DRVR comes with built-in thermal shutdown protection to safeguard the device and the system from overheating.
  • Reverse Current Protection: It includes reverse current protection to prevent backward flow of current when the device is powered down.

Applications

The versatile nature of the TPS70912DRVR makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power management for microcontrollers and microprocessors
  • Smart sensors and IoT devices
  • Medical and healthcare equipment

Package and Availability

The TPS70912DRVR is available in a small 6-pin SON package, which is not only space-saving but also offers excellent thermal performance. This voltage regulator is part of Texas Instruments' extensive portfolio of power management solutions and is widely available through various distributors and online retailers.

For engineers and designers looking for a reliable power solution, the Texas Instruments TPS70912DRVR stands out with its combination of performance, efficiency, and versatility.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess