EN
  • EN
  • DE

TAS5102DAD

Part No TAS5102DAD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 20W 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 8Ohm
Voltage - Supply 8V ~ 23V
Features Digital PWM Inputs, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 32-HTSSOP
Package / Case 32-PowerTSSOP (0.240", 6.10mm Width)
Base Product Number TAS5102
Standard Package 46 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 936108-TAS5102DAD
Ultra Librarian 3D Model Ultra Librarian TAS5102DAD CAD Model

Description

The TAS5102DAD is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments. This state-of-the-art product is engineered to provide an efficient audio amplification solution for a wide range of applications, including but not limited to, digital televisions, home stereo systems, and active speakers.

Key Features

  • Efficient Performance: The TAS5102DAD boasts a high efficiency of over 90%, which minimizes heat dissipation and eliminates the need for large heatsinks, making it ideal for space-constrained applications.
  • High Output Power: With the capability to deliver up to 20W per channel into a 4-ohm load, this amplifier can drive a wide range of speakers with clarity and power.
  • PurePath Digital™ Technology: Incorporating Texas Instruments' proprietary PurePath Digital™ technology, the TAS5102DAD ensures high-fidelity audio reproduction with low distortion and noise.
  • Flexible Power Supply: The device is designed to operate over a wide power supply range, accommodating various system power requirements.
  • Thermal and Overcurrent Protection: Built-in protection mechanisms safeguard the device against over-temperature and overcurrent conditions, enhancing its reliability and longevity.

Applications

The TAS5102DAD is versatile and can be used in various audio applications. Its compact size and efficiency make it particularly well-suited for:

  • Flat Panel Digital TVs
  • Mini and Micro Component Systems
  • Home Theater Systems
  • Active Speakers
  • PC Multimedia Speakers

Technical Specifications

Some of the technical specifications of the TAS5102DAD include:

  • Output Power: 20W per channel into 4 ohms
  • Signal-to-Noise Ratio (SNR): Typically 100 dB
  • Total Harmonic Distortion + Noise (THD+N): 0.08%
  • Efficiency: Greater than 90%
  • Operating Voltage Range: Wide range to accommodate different uses

With its combination of high efficiency, powerful output, and advanced technology, the TAS5102DAD from Texas Instruments is an excellent choice for any audio amplification need.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9053 $53.4318
14+ $7.3070 $102.2980
22+ $7.0786 $155.7292
30+ $6.8503 $205.5090
38+ $6.6219 $251.6322
51+ $5.9369 $302.7819
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess