EN
  • EN
  • DE

TPS70930DRVT

Part No TPS70930DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 150MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 1.4V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 2.05 µA
Current - Supply (Max) 350 µA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Current, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS70930
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISTPS70930DRVT,296-37251-2,296-37251-1,2156-TPS70930DRVT,296-37251-6
Standard Package 250
Win Source Part Number 1317102-TPS70930DRVT
Ultra Librarian 3D Model Ultra Librarian TPS70930DRVT CAD Model

Description

Introducing the TPS70930DRVT Voltage Regulator

The TPS70930DRVT, manufactured by Texas Instruments, is a highly efficient, low-dropout (LDO) voltage regulator with a fixed output designed to deliver a 3.0V voltage. This compact component is ideal for a wide range of applications, including portable electronics, where power efficiency and space constraints are critical considerations.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, suitable for consistent power supply needs.
  • High Accuracy: Offers excellent regulation with a low dropout voltage, ensuring devices operate reliably under varying input conditions.
  • Low Quiescent Current: With a typical quiescent current of only 1 µA, it is perfect for battery-powered applications, helping to extend battery life.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from overheating, enhancing system reliability.
  • Reverse Current Protection: Prevents reverse current flow when the input voltage drops below the output voltage, which is crucial for battery-operated devices.

Package and Availability

The TPS70930DRVT comes in a compact 6-pin SON package, which is not only space-saving but also offers excellent thermal performance. The small footprint of the device allows for its integration into space-constrained applications without compromising on power delivery or thermal efficiency.

Applications

With its stable output and low-power operation, the TPS70930DRVT is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication systems
  • Power management for sensors and analog circuits

Conclusion

The TPS70930DRVT from Texas Instruments stands out as a robust and reliable LDO voltage regulator that combines high accuracy, low quiescent current, and thermal protection features. Whether for consumer electronics, medical devices, or industrial applications, this component ensures efficient power regulation with minimal power loss, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9436 $51.8980
130+ $0.7742 $100.6460
200+ $0.7500 $150.0000
280+ $0.7258 $203.2240
360+ $0.7017 $252.6120
480+ $0.6291 $301.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,920 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess