EN
  • EN
  • DE

TPS7133QPWR

Part No TPS7133QPWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.5A 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 500mA
Operating Supply Current 350μA to 460μA
PSRR 59dB to 54dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.235V @ 500mA
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 120227-TPS7133QPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7133QPWR CAD Model

Description

Product Overview: TPS7133QPWR by Texas Instruments

The TPS7133QPWR is a highly reliable low-dropout (LDO) voltage regulator designed by the renowned semiconductor manufacturer Texas Instruments (TI). Known for its stability and efficiency, this component is an essential device for applications requiring a consistent power supply with minimal power dissipation.

Key Features

  • Output Voltage: This LDO regulator provides a fixed output voltage of 3.3V, which is ideal for powering a wide range of ICs and microcontrollers that operate at this standard voltage level.
  • Dropout Voltage: It boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and heat generation.
  • Current Capacity: With the ability to supply up to 500 mA of output current, the TPS7133QPWR can support a variety of moderate to high-power applications.
  • Package Type: The device comes in a compact TSSOP-20 package, which allows for efficient space utilization on printed circuit boards (PCBs).
  • Thermal Protection: It includes built-in thermal shutdown protection, which safeguards the device from damage due to overheating, enhancing its reliability and longevity.
  • Stable Operation: The regulator is designed for stable operation without the need for an external bypass capacitor, though using one can improve transient response.

Applications

The TPS7133QPWR is versatile and can be used in a variety of electronic devices and systems, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Microcontroller power supplies
  • Peripheral power supplies
  • Linear power regulators for DSPs and ASICs

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TPS7133QPWR is no exception, as it is manufactured under strict quality control standards, ensuring performance and dependability for critical applications.

With its robust feature set and Texas Instruments' reputation for quality, the TPS7133QPWR LDO voltage regulator is an excellent choice for designers looking to create stable and efficient power management solutions in their electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8012 $50.4216
44+ $2.2985 $101.1340
68+ $2.2266 $151.4088
93+ $2.1548 $200.3964
121+ $2.0830 $252.0430
161+ $1.8675 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess