EN
  • EN
  • DE
  • IT

TPS71433DCKT

Part No TPS71433DCKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 80MA SC70-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 1.3V @ 80mA
Current - Output 80mA
Current - Quiescent (Iq) 4.2 µA
Current - Supply (Max) 7.4 µA
PSRR 59dB ~ 54dB (120Hz)
Control Features Current Limit
Protection Features Over Current
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number TPS71433
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-24451-2-NDR,-TPS71433DCKT-NDR,296-24451-1,296-24451-6-NDR,296-24451-2,-296-24451-1-NDR,296-24451-1-NDR,296-24451-6,-296-24451-1-ND
Standard Package 250
Win Source Part Number 1323615-TPS71433DCKT
Ultra Librarian 3D Model Ultra Librarian TPS71433DCKT CAD Model

Description

Product Overview: Texas Instruments TPS71433DCKT

The TPS71433DCKT is a high-precision, low-dropout (LDO) voltage regulator from Texas Instruments, designed to cater to a wide range of applications that require stable and reliable power supply. This LDO regulator is capable of delivering a continuous output current of up to 50 mA, making it an ideal solution for powering sensitive analog circuits, microcontrollers, and other digital ICs that demand a low-noise, steady voltage source.

With an input voltage range of 2.7V to 10V, the TPS71433DCKT is versatile enough to operate from a variety of power sources, including lithium-ion batteries, regulated 5V supplies, and more. The device offers a fixed output voltage of 3.3V, which is a common requirement for many electronic components, ensuring compatibility with a broad array of devices and systems.

The TPS71433DCKT comes in a compact, 5-pin SC-70 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as it boasts excellent transient response and low output noise, characteristics that are essential for precision applications. Furthermore, the device features overcurrent and over-temperature protection, enhancing the reliability and longevity of both the regulator and the system it powers.

One of the key features of the TPS71433DCKT is its low dropout voltage, which allows it to continue regulating output voltage even when the input-to-output voltage differential is minimal. This feature is particularly beneficial in battery-operated devices, where maximizing battery life is crucial.

Additionally, the TPS71433DCKT offers a low quiescent current, which is a significant advantage for portable and battery-powered applications where power efficiency is paramount. The quiescent current is further reduced in shutdown mode, providing an extra layer of power conservation during periods of inactivity.

In summary, the TPS71433DCKT from Texas Instruments is a high-performance, low-dropout voltage regulator that offers stability, efficiency, and a small package size. It is an excellent choice for designers looking to enhance the power management system of their sophisticated electronic projects.

You May Also Be Interested in

Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $0.9794
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $0.9702
Toshiba Semiconductor and Storage
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2852 $51.3360
375+ $0.2671 $100.1625
585+ $0.2581 $150.9885
835+ $0.2400 $200.4000
1,085+ $0.2310 $250.6350
1,355+ $0.2220 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,830 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess