EN
  • EN
  • DE
  • IT

TPS71433DRVR

Part No TPS71433DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 80MA 6SON / 80mA, 10V, 3.2mA Quiescent Current LOW-DROPOUT LINEAR REGULATOR in SC70 or SON 2x2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 1.3V at 80mA
Current - Output 80mA
Current - Quiescent (Iq) 4.2μA
Current - Supply (Maximum) 7.4μA
PSRR 59dB ~ 54dB (120Hz)
Control Features Current Limit
Protection Features Over Current
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-SON (2x2)
Part Number Series TPS71433
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806637-TPS71433DRVR
Ultra Librarian 3D Model Ultra Librarian TPS71433DRVR CAD Model

Description

The TPS71433DRVR is a state-of-the-art linear voltage regulator integrated circuit designed and manufactured by Texas Instruments. This compact, high-performance component is engineered to deliver a fixed output voltage of 3.3V with an impressive accuracy level. It is particularly suitable for sensitive applications that require a stable and clean power supply.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Current Capability: Capable of delivering up to 50mA of continuous output current.
  • Dropout Voltage: Low dropout performance, ensuring efficiency even when the input voltage is close to the output voltage.
  • Thermal Performance: Excellent thermal performance with a wide operating temperature range.
  • Package: The device comes in a small 6-pin SON package (DRVR), which is ideal for space-constrained applications.
  • Power Supply Rejection Ratio (PSRR): High PSRR that minimizes noise and ripple from the power supply.
  • Stability: Stable with ceramic capacitors, which reduces the need for additional external components.

Applications

The TPS71433DRVR is versatile and can be used in a variety of electronic devices. Its precision and reliability make it particularly well-suited for:

  • Battery-powered equipment
  • Portable and handheld devices
  • Medical devices
  • Analog and digital sensor systems
  • Microcontroller or microprocessor power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS71433DRVR is no exception. This product is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Environmental Compliance

The TPS71433DRVR complies with RoHS directives, making it an environmentally friendly choice for manufacturers concerned with sustainability and the reduction of hazardous substances in electronic products.

You May Also Be Interested in

Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $0.9794
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3127
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8683 $52.0980
145+ $0.7125 $103.3125
220+ $0.6902 $151.8440
300+ $0.6680 $200.4000
390+ $0.6457 $251.8230
520+ $0.5789 $301.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess