EN
  • EN
  • DE

TPS7148QD

Part No TPS7148QD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 4.85V 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 4.85V
Dropout Voltage-Max 0.25V @ 500mA
Output Current 500mA
Operating Supply Current 350μA to 460μA
PSRR 53dB to 50dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 4.85V
Voltage - Dropout (Typical) 0.15V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 034578-TPS7148QD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7148QD CAD Model

Description

The TPS7148QD is a high-quality, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage. This regulator is particularly suitable for applications requiring a low voltage power supply with a minimal voltage drop between the input and output.

Key Features

  • Output Voltage: The TPS7148QD provides a fixed output voltage of 4.8V, which is ideal for powering 5V logic with additional stability and noise immunity.
  • Dropout Voltage: It boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is crucial for battery-powered devices.
  • Current Capacity: This regulator can deliver up to 250mA of continuous output current, making it suitable for a variety of low-power applications.
  • Thermal Protection: The device includes an over-temperature protection feature that shuts down the regulator to prevent damage from excessive heat.
  • Overcurrent Protection: It also has built-in overcurrent protection to safeguard the regulator and the load from damage due to excessive current draw.
  • Package: The TPS7148QD comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.
  • Stability: This LDO is stable with ceramic capacitors, which offers improved performance in terms of speed, accuracy, and reliability over tantalum or aluminum electrolytic capacitors.

Applications

The TPS7148QD is versatile and can be used in various applications, including:

  • Portable electronics
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

Conclusion

The TPS7148QD from Texas Instruments is an excellent choice for designers looking for a reliable and efficient LDO voltage regulator. Its low dropout voltage, thermal and overcurrent protection, and stable operation with ceramic capacitors make it a robust solution for maintaining consistent voltage in a variety of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1210 $53.5730
30+ $3.3814 $101.4420
46+ $3.2757 $150.6822
64+ $3.1700 $202.8800
82+ $3.0644 $251.2808
110+ $2.7474 $302.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess