EN
  • EN
  • DE

TPS7148QPWLE

Part No TPS7148QPWLE
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 500mA, Low-Dropout Voltage egulator 20-TSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Dropout Voltage 235 mV
Lead Free Contains Lead
Quiescent Current 280 µA
RoHS Non-Compliant
Win Source Part Number 970434-TPS7148QPWLE
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS7148QPWLE CAD Model

Description

The TPS7148QPWLE is a high-quality, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply for a wide range of applications. This device is particularly well-suited for systems that require a low voltage power source with a low dropout voltage and low quiescent current.

Key Features:

  • Output Voltage: The TPS7148QPWLE provides a fixed output voltage of 4.8V, which is ideal for powering sensitive electronics that require a precise voltage level.
  • Dropout Voltage: With a low dropout voltage, this regulator maintains output voltage even when the input-to-output differential is minimal, enhancing the efficiency of the system and ensuring performance stability.
  • Current Capacity: It can deliver up to 250 mA of output current, making it suitable for a variety of low-power applications.
  • Quiescent Current: The device features a low quiescent current, which minimizes power consumption when the device is in idle mode, thereby extending battery life in portable applications.
  • Thermal Protection: The TPS7148QPWLE includes built-in thermal shutdown protection that prevents damage from overheating, thereby ensuring the longevity and reliability of the device.
  • Package: It is available in a 20-TSSOP (PW) package, which is compact and suitable for space-constrained applications.

Applications:

The versatility of the TPS7148QPWLE makes it an excellent choice for a variety of electronic devices. It is commonly used in:

  • Battery-powered equipment
  • Portable consumer electronics
  • Microcontroller power supplies
  • Handheld instrumentation
  • Wireless communication devices

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TPS7148QPWLE is no exception. It is designed and manufactured to meet the highest standards of performance and reliability, ensuring that your application runs smoothly and efficiently.

For detailed specifications, technical documents, and sample applications, visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess