EN
  • EN
  • DE

TPS715A30DRVT

Part No TPS715A30DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 80MA 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 1.12V @ 80mA
Output Current 80mA
Operating Supply Current 4.2μA to 5.8μA
PSRR 60dB (100kHz)
Control Protection Features Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1112735-TPS715A30DRVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS715A30DRVT CAD Model

Description

Product Overview: Texas Instruments TPS715A30DRVT

The TPS715A30DRVT from Texas Instruments is a high-quality, low-dropout (LDO) voltage regulator that offers excellent performance in a small package. Designed to meet the needs of a wide range of applications, this LDO regulator ensures a stable and reliable power supply, making it an ideal choice for sensitive electronic devices.

Key Features

  • Output Voltage: The TPS715A30DRVT provides a fixed output voltage of 3.0V, which is suitable for powering a variety of low-voltage circuits and systems.
  • High Accuracy: This device maintains a high level of accuracy with a typical dropout voltage of just 92mV at 50mA load, ensuring efficient power usage and minimal loss.
  • Low Quiescent Current: It features a low quiescent current of 95µA (typical), which significantly reduces power consumption when in standby mode, making it an energy-efficient choice.
  • Stable Operation: The TPS715A30DRVT is stable with ceramic output capacitors, ensuring reliable performance even under varying load and temperature conditions.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device and the system it powers from overheating.
  • Current Limit Protection: The built-in current limit protection prevents damage to the regulator and the application in case of a fault condition or excessive load.

Applications

This voltage regulator is well-suited for a range of applications, including but not limited to:

  • Battery-powered equipment
  • Handheld devices
  • Portable media players
  • Medical devices
  • Power management for DSPs and microcontrollers

Package and Quality

The TPS715A30DRVT comes in a small 6-pin SON package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and manufactured to meet the highest standards, ensuring both reliability and performance.

With its combination of low dropout voltage, high accuracy, and robust protection features, the TPS715A30DRVT from Texas Instruments stands out as a superior choice for designers looking for a reliable LDO voltage regulator.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3512 $54.0480
95+ $1.1087 $105.3265
140+ $1.0741 $150.3740
195+ $1.0394 $202.6830
250+ $1.0048 $251.2000
335+ $0.9008 $301.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess