EN
  • EN
  • DE

TPS715A33DRBRG4

Part No TPS715A33DRBRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 80MA 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.12V @ 80mA
Output Current 80mA
Operating Supply Current 4.2μA to 5.8μA
PSRR 60dB (100kHz)
Control Protection Features Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1112736-TPS715A33DRBRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS715A33DRBRG4 CAD Model

Description

TPS715A33DRBRG4 Voltage Regulator by Texas Instruments

The TPS715A33DRBRG4 is a high-quality, low-dropout (LDO) voltage regulator from the reputable Texas Instruments, designed to cater to a wide range of applications requiring a stable and reliable power supply. This particular component is well-suited for systems that demand a low quiescent current, which makes it an ideal choice for battery-powered devices and other power-sensitive applications.

Key Features:

  • Output Voltage: The TPS715A33DRBRG4 offers a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits, ensuring compatibility with a variety of microcontrollers, sensors, and other electronic components.
  • High Accuracy: This LDO regulator provides excellent load and line regulation, maintaining a consistent output even under varying input voltages and load conditions, which is crucial for the stable operation of sensitive electronic equipment.
  • Low Dropout: The low dropout feature means that the regulator can maintain its output voltage even when the input voltage is very close to the output voltage, reducing power loss and improving efficiency.
  • Low Quiescent Current: With a very low quiescent current of typically 75 µA, the TPS715A33DRBRG4 is an excellent choice for battery-operated devices, as it minimizes battery drain when the device is in standby mode.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding the regulator and connected components from potential damage due to excessive heat or current.
  • Packaging: The regulator is available in a compact SON-8 package (DRB), which is suitable for space-constrained applications.

Applications:

The versatility of the TPS715A33DRBRG4 makes it a go-to voltage regulator for a broad spectrum of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power management for PDAs, mobile phones, and tablets
  • Microcontroller power supplies
  • Peripheral power supplies

Overall, the TPS715A33DRBRG4 from Texas Instruments stands out for its efficiency, reliability, and the quality assurance that comes with Texas Instruments' products. Its low-dropout capability, coupled with a low quiescent current and robust protection features, make it an excellent choice for designers looking for a power management solution that will not compromise performance or longevity.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6402 $51.0422
27+ $3.8074 $102.7998
41+ $3.6884 $151.2244
57+ $3.5694 $203.4558
73+ $3.4505 $251.8865
97+ $3.0935 $300.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess