EN
  • EN
  • DE

TPS71828-30DRVR

Part No TPS71828-30DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V/3V 0.2A 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.8V, 3V
Dropout Voltage-Max 0.4V @ 200mA, 0.4V @ 200mA
Output Current 200mA
Operating Supply Current 160μA to 250μA
PSRR 63dB to 44dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V, 3V
Voltage - Dropout (Typical) 0.23V @ 200mA
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 142062-TPS71828-30DRVR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TPS71828-30DRVR CAD Model

Description

Product Overview: TPS71828-30DRVR from Texas Instruments

The TPS71828-30DRVR is a highly efficient, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is engineered to deliver a stable and precise voltage supply, making it an ideal choice for a wide range of applications, including portable electronics, wireless communication devices, and various other power-sensitive systems.

Key Features:

  • Output Voltage: The TPS71828-30DRVR provides a fixed output voltage of 2.8V, which is suitable for powering sensitive electronic components that require a stable supply.
  • High Accuracy: This LDO features a high accuracy level, ensuring that the output voltage remains within tight tolerances, thereby enhancing the reliability of the end application.
  • Low Dropout: It boasts a low dropout voltage, which allows the regulator to maintain output voltage regulation even when the input voltage is very close to the output voltage, thus improving efficiency.
  • Current Capacity: With a maximum output current of 200mA, the TPS71828-30DRVR can meet the needs of moderate power applications without compromising performance.
  • Package Type: The device comes in a compact 6-pin SON package with a DRR suffix, making it suitable for space-constrained designs.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features to safeguard the IC and the system from excessive temperature and load conditions.
  • Low Power Consumption: The TPS71828-30DRVR is designed for battery-powered applications, with a quiescent current as low as 17µA, which helps to prolong battery life.

Applications:

  • Mobile Phones
  • Bluetooth Headsets
  • Portable Media Players
  • Wireless LAN and GPS Devices
  • Health and Fitness Gadgets

The TPS71828-30DRVR from Texas Instruments stands out for its ability to provide a stable and efficient power supply in a small form factor. Its combination of low dropout voltage, high output accuracy, and low quiescent current makes it an excellent choice for designers looking to optimize power consumption without sacrificing performance. Whether for personal electronics or industrial applications, the TPS71828-30DRVR is a reliable and versatile solution for your voltage regulation needs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess