EN
  • EN
  • DE

TPS71926-15DRVR

Part No TPS71926-15DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.6V/1.5V 0.2A 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.6V, 1.5V
Output Current 200mA
Operating Supply Current 160μA to 250μA
PSRR 63dB to 44dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.6V, 1.5V
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034604-TPS71926-15DRVR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TPS71926-15DRVR CAD Model

Description

Product Overview: TPS71926-15DRVR from Texas Instruments

The TPS71926-15DRVR is a highly efficient, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments (TI), a leader in semiconductor technology. This advanced LDO is tailored to deliver a stable and precise voltage supply, making it an ideal solution for sensitive electronic applications where voltage regulation is critical.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.5V, which is suitable for various low-voltage operations in modern electronics.
  • High Accuracy: The output voltage is maintained with high accuracy, ensuring reliable performance for sensitive components that require a stable power supply.
  • Low Dropout: With a low dropout voltage, the TPS71926-15DRVR can operate efficiently even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
  • Current Capacity: The regulator can deliver up to 200mA of output current, catering to the needs of a wide range of applications.
  • Thermal Performance: The device comes in a small, thermally enhanced 6-pin SON package, which aids in heat dissipation and ensures stable operation even under high load conditions.
  • Power-Saving Modes: It includes power-saving features such as a low quiescent current, making it suitable for battery-powered and energy-sensitive applications.
  • Protection Features: The LDO is equipped with built-in protection mechanisms, including over-current protection and thermal shutdown, to safeguard the device and the system it powers.

Applications

The TPS71926-15DRVR is versatile and can be employed in a variety of applications, such as:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power management for microcontrollers and DSPs
  • Medical devices and healthcare equipment
  • Consumer electronics

This LDO from Texas Instruments is a reliable choice for designers and engineers looking for a voltage regulator that combines precision, efficiency, and versatility. Whether used in handheld devices or complex digital systems, the TPS71926-15DRVR ensures a stable power supply for optimal performance.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess