EN
  • EN
  • DE

TPS71H01QPWPR

Part No TPS71H01QPWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 9.75V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 500mA
Operating Supply Current 350μA to 460μA
PSRR 54dB to 49dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C to 150°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 9.75 V
Voltage - Dropout (Typical) 0.146V @ 500mA
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 055816-TPS71H01QPWPR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS71H01QPWPR CAD Model

Description

Product Overview: TPS71H01QPWPR from Texas Instruments

The TPS71H01QPWPR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to provide a stable and reliable power supply for a wide range of applications. This component is particularly well-suited for sensitive analog circuits, RF systems, and other applications where voltage precision and stability are critical.

Key Features:

  • Output Voltage Range: The TPS71H01QPWPR offers an adjustable output voltage range, making it versatile for various applications that require different voltage levels.
  • High Output Current: This LDO regulator can deliver up to 500 mA of output current, which is sufficient for powering many small to medium-sized devices.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even when the input voltage is very close to the output voltage, thus minimizing power loss and improving overall efficiency.
  • Thermal Protection: The device includes an integrated thermal shutdown feature that protects the regulator from overheating, enhancing its reliability and lifespan.
  • Overcurrent Protection: Built-in overcurrent protection guards the device and the load from damage due to excessive current draw.
  • Fast Transient Response: The TPS71H01QPWPR is designed to provide a quick response to sudden changes in load, which is essential for maintaining voltage stability in dynamic conditions.

Applications:

The versatility of the TPS71H01QPWPR allows it to be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller power supplies
  • Post-regulation for switching power supplies
  • Analog and digital circuits requiring precise voltage regulation
  • RF and telecommunications equipment

Package and Quality:

The TPS71H01QPWPR comes in a compact HTSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which not only saves space on the PCB but also enhances thermal performance. Texas Instruments is known for its commitment to quality, and this product meets their high standards, ensuring reliable operation in a range of environmental conditions.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2734 $61.3670
10+ $10.0705 $100.7050
16+ $9.7558 $156.0928
22+ $9.4411 $207.7042
28+ $9.1264 $255.5392
37+ $8.1823 $302.7451
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess