EN
  • EN
  • DE

TPS720105DRVR

Part No TPS720105DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.05V 0.35A 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 1.05V
Dropout Voltage-Max 0.2V @ 350mA
Output Current 350mA
Operating Supply Current 80μA
PSRR 85dB to 50dB (10Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C (TA)
Regulator Topology Positive Fixed
Output Voltage 1.05V
Voltage - Dropout (Typical) 0.11V @ 350mA
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 055817-TPS720105DRVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS720105DRVR CAD Model

Description

The TPS720105DRVR from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a continuous 200 mA output current. This device is ideal for powering sensitive analog and RF circuitry in a variety of applications, including portable and battery-powered equipment.

Key Features

  • Output Voltage: The TPS720105DRVR offers a fixed output voltage of 1.05V, providing a stable power supply for critical components.
  • High Accuracy: With excellent load and line regulation, the voltage regulator maintains precise output voltage, ensuring reliable performance even under varying operating conditions.
  • Low Dropout: Its low dropout voltage allows for efficient operation, even when the input voltage is close to the output voltage, which is particularly useful in battery-operated devices to maximize battery life.
  • Low Noise: The device boasts a low output noise characteristic, making it suitable for noise-sensitive applications such as precision instrumentation, audio, and RF circuits.
  • Power Save Mode: It features a power save mode that reduces quiescent current during light load conditions, further extending battery life in portable applications.
  • Thermal and Overcurrent Protection: The TPS720105DRVR is equipped with thermal shutdown and overcurrent protection mechanisms to safeguard the device and the load from damage due to excessive temperatures or currents.
  • Small Package: Supplied in a small 6-pin SON package, the TPS720105DRVR is designed for space-constrained applications.

Applications

The TPS720105DRVR is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • Tablets
  • Wireless LAN Cards
  • Portable Media Players
  • Handheld GPS Units
  • Medical Devices
  • Power Management for DSPs and MCUs

With its combination of features, the TPS720105DRVR from Texas Instruments is an excellent choice for designers looking for a reliable LDO voltage regulator that can maintain a clean, stable power supply in compact, sensitive electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0999 $54.9950
115+ $0.9025 $103.7875
175+ $0.8743 $153.0025
240+ $0.8461 $203.0640
310+ $0.8179 $253.5490
410+ $0.7333 $300.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess