EN
  • EN
  • DE

TPS72011DRVT

Part No TPS72011DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.1V 0.35A 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 1.1V
Output Current 350mA
Operating Supply Current 80μA
PSRR 85dB to 50dB (10Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C (TA)
Regulator Topology Positive Fixed
Output Voltage 1.1V
Voltage - Dropout (Typical) 0.11V @ 350mA
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 143526-TPS72011DRVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS72011DRVT CAD Model

Description

Introducing the TPS72011DRVT from Texas Instruments

The TPS72011DRVT is a state-of-the-art low-dropout (LDO) linear voltage regulator designed by Texas Instruments, offering a compact and efficient solution for a wide range of applications. This regulator boasts a high level of performance, providing stable and reliable voltage regulation with an impressive accuracy level.

With an input voltage range of 2.5V to 6.5V, the TPS72011DRVT is versatile enough to accommodate various power sources, making it ideal for battery-powered devices, portable electronics, and other applications where power efficiency is critical. The device outputs a fixed voltage of 1.1V, with an output current capability of up to 350mA, ensuring sufficient power for your sensitive electronic circuits.

One of the key features of the TPS72011DRVT is its low dropout voltage, which enhances the efficiency of the system by allowing operation closer to the battery end-of-life, thus extending battery life. Moreover, the low quiescent current of the device contributes to its power-saving characteristics, which is particularly beneficial for portable applications where power conservation is paramount.

The TPS72011DRVT comes in a compact 6-pin SON package, which is not only space-saving but also offers excellent thermal performance. The thermal shutdown and overcurrent protection features of the device ensure that your application is protected from excessive heat and current, thereby enhancing system reliability and longevity.

This LDO regulator also features a low noise output, which is crucial for RF and precision analog applications that require a clean power supply. Additionally, the fast start-up time and stable operation with ceramic output capacitors make the TPS72011DRVT a highly responsive and dependable choice for modern electronic designs.

In summary, the TPS72011DRVT from Texas Instruments is an exemplary solution for designers looking for a high-performance, low-dropout voltage regulator. Its low power consumption, robust protection features, and compact form factor make it an excellent choice for a wide array of applications, from portable devices to sensitive analog and RF circuits.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4814 $51.8490
85+ $1.2156 $103.3260
130+ $1.1776 $153.0880
180+ $1.1396 $205.1280
230+ $1.1016 $253.3680
305+ $0.9876 $301.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,809 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess