EN
  • EN
  • DE
  • IT

TPS72301DBVTG4

Part No TPS72301DBVTG4
Manufacturer Texas Instruments
Catalog OEM Souring
Description Power Management ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469105-TPS72301DBVTG4
Manufacturer Texas Instruments
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) -10V
Voltage - Output (Min/Fixed) -1.2V
Voltage - Output (Max) -10V
Voltage Dropout (Max) 0.5V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 200 µA
Current - Supply (Max) 500µA
PSRR 65dB ~ 48dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Ultra Librarian 3D Model Ultra Librarian TPS72301DBVTG4 CAD Model

Description

The TPS72301DBVTG4 by Texas Instruments represents the pinnacle of low-dropout regulator technology, designed for applications requiring precise voltage regulation and high efficiency. This power management IC is adjustable and comes in a robust package designed for optimal performance in challenging conditions. It shares many of the qualities of the TPS72301DBVT but includes enhanced specifications that cater to more rigorous applications. Its ability to deliver stable power output with a low dropout voltage enhances the system's energy efficiency, making it particularly suitable for battery-operated devices where power conservation is crucial. The TPS72301DBVTG4's reliable performance under variable conditions, combined with its compact footprint, makes it an essential component for portable electronics, precision instrumentation, and any application that demands accurate power management.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Renesas Electronics America
MCU
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $11.7200
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,840 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess