EN
  • EN
  • DE

TPS72501KTTT

Part No TPS72501KTTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.28V @ 1A
Output Current 1A
Operating Supply Current 225μA to 325μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 5.5 V
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 055831-TPS72501KTTT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS72501KTTT CAD Model

Description

Product Overview: Texas Instruments TPS72501KTTT

The TPS72501KTTT is a high-quality, adjustable low-dropout regulator (LDO) from Texas Instruments, designed to provide precision voltage regulation with a high degree of flexibility. This LDO is capable of delivering a stable and reliable output voltage, which can be adjusted from 1.20V to 5.50V using external resistors. With an input voltage range of 2.5V to 6.0V, it is suitable for a variety of applications, including portable devices, where power efficiency is critical.

Key Features

  • Output Voltage Range: The TPS72501KTTT allows for an adjustable output voltage that ranges from 1.20V to 5.50V, providing versatility for different circuit requirements.
  • Dropout Voltage: The low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, making it ideal for battery-operated devices.
  • Current Capacity: This LDO can deliver up to 1A of output current, making it capable of powering a wide range of components.
  • Thermal Protection: The device includes an over-temperature protection feature that safeguards it against excessive temperatures that could potentially cause damage.
  • Stable with Low ESR Capacitors: The TPS72501KTTT is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, enhancing the performance of the voltage regulation.

Applications

The TPS72501KTTT is an excellent choice for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • FPGAs and DSPs
  • Consumer electronics
  • Medical equipment

Package and Quality

The Texas Instruments TPS72501KTTT is offered in a compact, surface-mountable 5-terminal SOT-23 package, which is highly suitable for space-constrained applications. Texas Instruments is known for its commitment to high-quality manufacturing standards, ensuring that the TPS72501KTTT LDO meets the rigorous requirements of various industries.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9354 $63.7416
8+ $13.0752 $104.6016
12+ $12.6666 $151.9992
17+ $12.2580 $208.3860
22+ $11.8494 $260.6868
29+ $10.6236 $308.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess