EN
  • EN
  • DE

TPS7250QPE4

Part No TPS7250QPE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.25A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.1V @ 250mA
Output Current 250mA
Operating Supply Current 225μA to 325μA
PSRR 60dB to 50dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.19V @ 250mA
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 055833-TPS7250QPE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7250QPE4 CAD Model

Description

Texas Instruments Logo

Description

The TPS7250QPE4, from the reputable semiconductor manufacturer Texas Instruments, is a highly reliable, low-dropout (LDO) voltage regulator designed to deliver a fixed output of 5V. This component is part of TI's expansive range of power management integrated circuits, catering to a wide array of electronic applications.

With an input voltage range of 5.5V to 10V, the TPS7250QPE4 is capable of providing an output current of up to 1A, making it an excellent choice for moderate power applications. Its low dropout voltage ensures efficient operation, even when the input voltage is very close to the output voltage, thus preserving battery life in portable devices.

The TPS7250QPE4 comes in a robust, thermally-enhanced 8-pin PowerPAD™ plastic package, which provides improved thermal performance and is suitable for surface mount technology (SMT). The device features built-in protection mechanisms, including overcurrent and overtemperature protection, ensuring its reliability and longevity in the most demanding situations.

Notable for its low quiescent current, the TPS7250QPE4 is an ideal solution for battery-powered electronics, where power conservation is paramount. Additionally, it exhibits excellent load and line regulation, maintaining a stable output voltage despite variations in input voltage or load conditions. This makes it a versatile choice for use in microcontrollers, DSPs, and other sensitive digital circuits that require a consistent power supply.

For design flexibility, the TPS7250QPE4 also includes an enable pin, allowing the device to be switched on or off as needed. This feature is particularly useful for power-saving modes in modern electronic devices.

Key Features

  • Fixed 5V Output Voltage
  • Up to 1A Output Current
  • Low Dropout Voltage
  • 5.5V to 10V Input Voltage Range
  • Low Quiescent Current
  • Overcurrent and Overtemperature Protection
  • 8-pin PowerPAD™ Plastic Package
  • Enable Pin for On/Off Control

In summary, the TPS7250QPE4 is a versatile and robust voltage regulator that offers a blend of performance, protection features, and energy efficiency, making it a suitable choice for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0005 $51.0085
41+ $2.4619 $100.9379
63+ $2.3850 $150.2550
87+ $2.3080 $200.7960
113+ $2.2311 $252.1143
150+ $2.0003 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess