The TPS72515 from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator optimized for use in a wide range of applications. This regulator offers a fixed output voltage of 1.5V with an impressive accuracy of ±1%, catering to systems that demand a stable power supply.
Key Features
- Output Voltage: Fixed 1.5V with high accuracy (±1%)
- Dropout Voltage: Low dropout performance for improved efficiency
- Output Current: Capable of delivering up to 1A of output current
- Stability: Stable with low-ESR ceramic capacitors, reducing board space and component costs
- Thermal Performance: Excellent thermal performance with thermal shutdown protection
- Power Supply Rejection Ratio (PSRR): High PSRR ensuring a clean output voltage under varying input conditions
Applications
The TPS72515 is versatile and can be used in a variety of electronic devices, including:
- Portable/battery-powered equipment
- Wireless LAN cards and modules
- Microcontroller power supplies
- Linear power supplies
- Post-regulation for switching supplies
Quality and Reliability
As with all Texas Instruments products, the TPS72515 is designed to meet the highest quality and reliability standards. It features built-in overcurrent and overtemperature protection circuits, ensuring the longevity and stability of both the regulator and the application it powers. The device is available in a compact SOT-223 package, which is suitable for space-constrained applications.
Support and Resources
Engineers and designers can access a wealth of resources provided by Texas Instruments, including datasheets, reference designs, and application notes. These resources offer valuable insights into maximizing the performance of the TPS72515 in various applications.