EN
  • EN
  • DE

TPS72525DCQRG4

Part No TPS72525DCQRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1A SOT223-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.28V @ 1A
Output Current 1A
Operating Supply Current 225μA to 325μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 1112839-TPS72525DCQRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS72525DCQRG4 CAD Model

Description

Product Overview: TPS72525DCQRG4

The TPS72525DCQRG4 is a highly reliable, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This regulator is specifically engineered to deliver a fixed output voltage of 2.5V with an output tolerance of ±1% over the full operating temperature range, making it an excellent choice for precise voltage regulation requirements.

With its ability to source up to 1A of output current, the TPS72525DCQRG4 is ideal for powering a wide range of devices, including microcontrollers, sensors, and analog circuits. Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, which is beneficial for battery-powered applications where maximizing the usage of available power is crucial.

Key Features:

  • Fixed Output Voltage: Provides a stable 2.5V output, which is essential for sensitive electronics that require consistent power to operate correctly.
  • High Output Accuracy: The output voltage tolerance is within ±1%, ensuring reliable performance and reducing the risk of device malfunction due to power variance.
  • Low Dropout Voltage: The LDO design allows for efficient operation with minimal difference between the input and output voltages, extending battery life in portable applications.
  • 1A Output Current: Capable of delivering up to 1A, making it suitable for a variety of high-current applications.
  • Thermal Shutdown Protection: Includes built-in thermal shutdown to protect the device from overheating, enhancing the product's longevity and reliability.
  • Overcurrent Protection: Features overcurrent protection to prevent damage from excessive load conditions.
  • Small Form Factor: Offered in a compact SOT-223 package, which is ideal for space-constrained applications.

The TPS72525DCQRG4 is also characterized by its low quiescent current, which reduces power consumption when the device is in standby mode, further preserving battery life. This, combined with its fast transient response and low noise performance, makes it suitable for RF and other noise-sensitive applications where power integrity is critical.

Whether you're designing consumer electronics, industrial control systems, or portable medical devices, the TPS72525DCQRG4 from Texas Instruments provides a reliable power management solution that ensures stable operation, energy efficiency, and robust protection features.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9133 $50.8729
32+ $3.2110 $102.7520
49+ $3.1106 $152.4194
67+ $3.0103 $201.6901
86+ $2.9099 $250.2514
115+ $2.6089 $300.0235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess