EN
  • EN
  • DE

TPS726126DCQ

Part No TPS726126DCQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.26V 1A SOT223-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.26V
Dropout Voltage-Max 0.32V @ 1A
Output Current 1A
Operating Supply Current 120μA to 300μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.26V
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 081736-TPS726126DCQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS726126DCQ CAD Model

Description

The TPS726126DCQ is a highly efficient, low dropout (LDO) voltage regulator manufactured by Texas Instruments, a leader in semiconductor solutions. This component is designed to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications including portable electronics, wireless devices, and embedded systems.

Key Features:

  • Output Voltage: The TPS726126DCQ offers a fixed output voltage of 2.6V, which is suitable for powering sensitive electronic circuits that require a stable supply voltage.
  • High Accuracy: This voltage regulator provides excellent load and line regulation, ensuring the output voltage remains precise and consistent under varying conditions.
  • Low Dropout: With its low dropout performance, the TPS726126DCQ can maintain regulation even when the input voltage is very close to the output voltage, maximizing battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when in standby mode, further enhancing its suitability for battery-powered applications.
  • Thermal Shutdown: Built-in thermal shutdown protection safeguards the device and the system it powers from potential damage due to overheating.
  • Overcurrent Protection: The TPS726126DCQ includes overcurrent protection, which prevents damage to the regulator and the load in the event of a short circuit or an excessive current draw.

Applications:

The versatile nature of the TPS726126DCQ makes it a perfect choice for a variety of electronic devices. It is commonly used in:

  • Smartphones and Tablets
  • Wireless Communication Modules
  • Portable Media Players
  • GPS Devices
  • Microcontroller Power Supplies

Package and Quality:

The TPS726126DCQ is offered in a compact SOT-223 package, which allows for efficient use of PCB space. Texas Instruments is known for its commitment to quality, and this product meets their high standards for performance and reliability.

Summary:

In summary, the TPS726126DCQ from Texas Instruments is a reliable and efficient solution for applications requiring a fixed 2.6V output with low dropout characteristics. Its comprehensive protection features and low power consumption make it an excellent choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0037 $52.0481
31+ $3.2851 $101.8381
48+ $3.1825 $152.7600
65+ $3.0798 $200.1870
84+ $2.9772 $250.0848
113+ $2.6692 $301.6196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess