The TPS72718DSET is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments, a leader in the semiconductor industry. This LDO is designed to deliver a stable and precise 1.8V output voltage, which is essential for powering sensitive electronic components in a wide range of applications.
Key Features:
- High Accuracy: The TPS72718DSET offers excellent regulation with a low dropout voltage, ensuring consistent performance even when the input voltage is close to the output voltage.
- Low Power Consumption: With its ultra-low quiescent current, this regulator is an ideal choice for battery-powered devices, as it helps to extend battery life.
- Stable Operation: It is stable with ceramic output capacitors, providing reliable operation without the need for bulky tantalum or aluminum electrolytic capacitors.
- Thermal Protection: The device includes over-temperature and over-current protection features, safeguarding the regulator and the system it powers from adverse conditions.
- Small Footprint: The TPS72718DSET comes in a small, leaded package that is easy to handle and suitable for space-constrained applications.
Applications:
The TPS72718DSET is versatile and can be used in various applications, including:
- Portable and battery-powered devices
- Wireless handsets and WLAN cards
- PDAs and mobile computing
- Digital cameras and audio devices
- Medical equipment
Technical Specifications:
Parameter
Value
Output Voltage
1.8V
Dropout Voltage
Typically 250mV at 200mA
Output Current
Up to 250mA
Quiescent Current
Ultra-low
Package
Small, leaded
For designers and engineers looking for a reliable power management solution, the TPS72718DSET offers the perfect balance of performance, power efficiency, and compact design, making it an excellent choice for modern electronic devices.