EN
  • EN
  • DE

TPS73215MDBVREP

Part No TPS73215MDBVREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 250MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TPS73215
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -V62/06644-02XE-NDR, -296-22491-1, 296-22491-1-NDR, V62/06644-02XE, 296-22491-6-NDR, 296-22491-1, 296-22491-2, 296-22491-2-NDR, -296-22491-1-NDR, -TPS73215MDBVREP-NDR, -V62/06644-02XE, 296-22491-6, -296-22491-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938537-TPS73215MDBVREP
Ultra Librarian 3D Model Ultra Librarian TPS73215MDBVREP CAD Model

Description

The TPS73215MDBVREP is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage for a wide range of applications. This regulator is part of Texas Instruments' extensive portfolio of voltage regulators, offering reliability and performance for mission-critical systems.

Key Features

  • Output Voltage: The TPS73215MDBVREP provides a fixed output voltage of 1.5V, which is ideal for powering sensitive electronics that require a stable power supply.
  • High Accuracy: This LDO regulator boasts excellent load and line regulation, ensuring minimal voltage fluctuations across various operating conditions.
  • Low Dropout: With a low dropout voltage, the TPS73215MDBVREP can maintain regulation with a minimal difference between the input and output voltage, making it efficient for systems with tight power budgets.
  • Output Current: It can deliver up to 250mA of output current, making it suitable for a broad range of low-power applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of both the regulator and the system it powers.
  • Overcurrent Protection: Overcurrent protection safeguards the device and the application from excessive current draw that could potentially cause harm.
  • Extended Temperature Range: This regulator is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications.

Applications

The TPS73215MDBVREP is versatile and can be used in various applications that require a stable and reliable power supply. It is particularly well-suited for:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supplies
  • Automotive electronics
  • Industrial control systems

In conclusion, the TPS73215MDBVREP from Texas Instruments is a robust LDO voltage regulator that offers high performance, excellent thermal management, and protection features. Its ability to provide a stable output voltage with high accuracy makes it an excellent choice for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess