EN
  • EN
  • DE

TPS7350QDRG4

Part No TPS7350QDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.23V @ 500mA
Output Current 500mA
Operating Supply Current 65μA
PSRR 53dB to 51dB (120Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.146V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 034657-TPS7350QDRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7350QDRG4 CAD Model

Description

The TPS7350QDRG4 is a high-performance, low-dropout (LDO) voltage regulator from the reputable manufacturer Texas Instruments. Designed to deliver a stable and reliable power supply, this component is an excellent choice for a wide range of applications, including sensitive analog circuits, RF systems, and microprocessor/microcontroller-based devices.

Key Features:

  • Output Voltage: The TPS7350QDRG4 provides a fixed output voltage of 5V, which is ideal for logic circuits and standard digital interfaces.
  • High Accuracy: This LDO offers a high accuracy output voltage with a tolerance of ±2%, ensuring precise power delivery for critical applications.
  • Low Dropout: With a low dropout voltage, this regulator maintains its output regulation with minimal input-to-output differential, making it efficient for battery-powered devices.
  • Current Capacity: It can supply up to 500mA of output current, which is sufficient for a variety of small to medium power requirements.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the regulator and the load from damage due to excessive current draw.
  • Low Noise: This regulator is designed to have low output noise, which is crucial for RF and precision analog applications.
  • Package: The TPS7350QDRG4 comes in a compact SOIC-8 package, which is suitable for space-constrained applications.

Applications:

The versatile nature of the TPS7350QDRG4 makes it an ideal choice for a variety of applications that require a stable and clean power supply. These include, but are not limited to:

  • Portable and battery-powered electronics
  • Microcontrollers and digital systems
  • Analog and RF circuits
  • Power management for DSPs (Digital Signal Processors)
  • Automotive electronics
  • Telecommunications infrastructure

With its robust feature set, the TPS7350QDRG4 by Texas Instruments stands out as a reliable and efficient solution for power regulation needs in both commercial and industrial applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2125 $56.0625
11+ $9.2000 $101.2000
17+ $8.9125 $151.5125
24+ $8.6250 $207.0000
30+ $8.3375 $250.1250
41+ $7.4750 $306.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess