EN
  • EN
  • DE
  • IT

TPS73527QDRBRQ1

Part No TPS73527QDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.7V 500MA 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 2.7V
Voltage Dropout (Max) 0.5V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 65 µA
PSRR 60dB ~ 21dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS73527
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52085-1,296-52085-2,TEXTISTPS73527QDRBRQ1,2156-TPS73527QDRBRQ1,TPS73527QDRBRQ1-ND,296-52085-6
Standard Package 3,000
Win Source Part Number 1317089-TPS73527QDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS73527QDRBRQ1 CAD Model

Description

Overview of Texas Instruments TPS73527QDRBRQ1

The Texas Instruments TPS73527QDRBRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed for automotive and other demanding applications. This device offers a fixed output voltage of 2.7V, which is ideal for powering sensitive microcontrollers, sensors, and other electronic components that require a stable voltage supply.

Key Features

  • Stability: The TPS73527QDRBRQ1 is designed to be stable with ceramic output capacitors, ensuring reliable performance even under varying load and temperature conditions.
  • Low Dropout: With a low dropout voltage, this LDO regulator maintains its output voltage even when the input-to-output voltage differential is minimal, making it efficient for systems with tight power budgets.
  • High Accuracy: This regulator offers a high accuracy output voltage, which is crucial for applications that demand precise voltage levels to function correctly.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the regulator and the system from damage due to excessive heat.
  • Overcurrent Protection: The TPS73527QDRBRQ1 also features built-in current limit protection to prevent damage to the device during fault conditions such as output short circuits.

Applications

The TPS73527QDRBRQ1 is suitable for a wide range of applications, particularly in the automotive sector where reliability and performance are non-negotiable. It is also an excellent choice for industrial and communication equipment, as well as portable electronics that require a high-quality power supply.

Package and Quality

Enclosed in a compact SON-8 package, the TPS73527QDRBRQ1 is designed to occupy minimal board space while providing robust power management capabilities. It is AEC-Q100 qualified, which means it meets the stringent quality standards required for automotive applications.

Conclusion

The Texas Instruments TPS73527QDRBRQ1 is a versatile LDO voltage regulator that combines high performance, precision, and reliability. Its robust feature set ensures that it can meet the requirements of various demanding applications, making it a go-to choice for engineers and designers looking for a high-quality power management solution.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4568 $50.9880
85+ $1.1953 $101.6005
130+ $1.1580 $150.5400
180+ $1.1206 $201.7080
235+ $1.0833 $254.5755
310+ $0.9712 $301.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess