EN
  • EN
  • DE

TPS735285DRVR

Part No TPS735285DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.5A 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 500mA
Operating Supply Current 65μA
PSRR 66dB to 22dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.85V
Voltage - Dropout (Typical) 0.28V @ 500mA
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 055867-TPS735285DRVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS735285DRVR CAD Model

Description

Introducing the TPS735285DRVR from Texas Instruments

The TPS735285DRVR is a state-of-the-art, low-dropout (LDO) linear voltage regulator designed by Texas Instruments to deliver outstanding performance for a wide array of applications. This compact, highly efficient component is an ideal choice for powering sensitive analog and RF circuitry in modern electronic devices.

With an input voltage range from 2.7V to 5.5V, the TPS735285DRVR provides a fixed output voltage of 2.85V, which is perfect for systems that require a stable power supply. It can deliver up to 500mA of continuous output current, ensuring sufficient power for various components without the need for an external heat sink, thanks to its excellent thermal performance.

The TPS735285DRVR comes in an ultra-small 6-pin SON package with a DRR suffix, measuring just 2mm x 2mm, which makes it an excellent choice for space-constrained applications. Despite its small size, it offers a low dropout voltage of typically 250mV at full load, which enhances system efficiency and allows operation closer to the battery end-of-life in battery-powered applications.

One of the key features of this LDO is its low quiescent current, which is a mere 40µA during operation and 1µA in shutdown mode. This characteristic makes the TPS735285DRVR highly suitable for portable and battery-powered equipment, where power conservation is critical to extending battery life.

Moreover, the TPS735285DRVR boasts a robust set of protection features, including overcurrent and over-temperature protection, ensuring the safety and reliability of your application. The device also offers a high power supply rejection ratio (PSRR) that minimizes voltage fluctuations due to variations in the input supply, making it an excellent choice for noise-sensitive circuits.

In summary, the TPS735285DRVR from Texas Instruments is a high-performance LDO voltage regulator that offers reliability, efficiency, and precision. Its compact size, low power consumption, and robust protection features make it an ideal solution for a wide range of applications, including portable devices, wireless communication, and power-sensitive analog circuits.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6013 $56.0455
80+ $1.3139 $105.1120
120+ $1.2729 $152.7480
165+ $1.2318 $203.2470
210+ $1.1908 $250.0680
285+ $1.0676 $304.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,014 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess