EN
  • EN
  • DE

TPS736125DRBRG4

Part No TPS736125DRBRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.25V 0.4A 8-Pin VSON EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Dropout Voltage 200 mV
Input Bias Current 300 µA
Lead Free Contains Lead
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 400 mA
Max Output Voltage 1.25 V
Max Power Dissipation 2.5 W
Min Current Limit 400 mA
Min Input Voltage 1.7 V
Min Operating Temperature -40 °C
Min Output Voltage 1.25 V
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Output Current 400 mA
Output Type Fixed
Output Voltage 1.25 V
Polarity Positive
Quiescent Current 300 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1101071-TPS736125DRBRG4
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS736125DRBRG4 CAD Model

Description

Product Overview: TPS736125DRBRG4 by Texas Instruments

The TPS736125DRBRG4 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage. This device is particularly suitable for applications requiring a low voltage supply with a high degree of accuracy and low noise. The TPS736125DRBRG4 is capable of supplying 400 mA of output current with a dropout voltage of just 250 mV at full load, which makes it an excellent choice for battery-powered devices where power efficiency is critical.

This voltage regulator offers a fixed output voltage of 1.25V, which is ideal for powering sensitive analog and RF circuitry in mixed-signal applications. The TPS736125DRBRG4 features an ultra-low quiescent current, which significantly extends battery life in portable applications. The device also includes a fast start-up time, which is essential for quick turn-on requirements.

The TPS736125DRBRG4 incorporates several protective features, including over-temperature protection and over-current protection, ensuring the safety and reliability of the device under various conditions. Additionally, it has an enable pin that allows the regulator to be switched on and off, providing further power conservation in battery-operated devices when the regulator is not needed.

Manufactured in a compact 3mm x 3mm SON-8 package, the TPS736125DRBRG4 is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable electronics, such as smartphones, tablets, and wearable devices. Moreover, the device is designed for ease of use, requiring minimal external components, which simplifies the design and reduces the overall bill of materials.

Key features of the TPS736125DRBRG4 include:

  • Fixed output voltage of 1.25V
  • High output current capability of 400 mA
  • Low dropout voltage of 250 mV at full load
  • Ultra-low quiescent current for increased battery life
  • Fast start-up time
  • Over-temperature and over-current protection
  • Enable pin for on/off control
  • Compact 3mm x 3mm SON-8 package

Whether you're designing power management solutions for consumer electronics, medical devices, or industrial applications, the TPS736125DRBRG4 from Texas Instruments is a reliable and efficient choice that promises to deliver performance and durability in a compact package.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9001 $55.2008
18+ $5.6616 $101.9088
28+ $5.4847 $153.5716
38+ $5.3077 $201.6926
49+ $5.1308 $251.4092
66+ $4.6000 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess