EN
  • EN
  • DE
  • IT

TPS73701DBVR

Part No TPS73701DBVR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708050-TPS73701DBVR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73701DBVR CAD Model

Description

The TPS73701DBVR from Texas Instruments is a high-performance, single-output low-dropout (LDO) voltage regulator that offers the flexibility of programmable output voltage and excellent power supply rejection ratio (PSRR) performance in a small package. This versatile device is designed to meet the requirements of a wide range of applications, from portable electronics to industrial hardware.

Key Features:

  • Adjustable Output Voltage: The TPS73701DBVR allows for an adjustable output voltage range from 1.2V to 5.5V, which can be set by external resistors. This feature enables precise voltage regulation tailored to specific application needs.
  • High PSRR: With a high PSRR of 68dB at 1kHz, this LDO regulator provides excellent load and line transient response, ensuring a stable output voltage even in the presence of supply noise or fluctuations.
  • Low Dropout: The low dropout feature enables efficient operation even when the input voltage is very close to the output voltage, making it ideal for battery-powered devices where maximizing battery life is crucial.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard the regulator and the downstream components from damage due to overheating and excessive load conditions.
  • Small Footprint: Housed in a compact SOT-23-5 package (DBVR), the TPS73701DBVR minimizes the space required on a printed circuit board, which is beneficial for space-constrained applications.

Applications:

The TPS73701DBVR is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless LAN and GPS systems
  • Medical equipment
  • Industrial controls
  • Power supply for DSPs, microcontrollers, and FPGAs

With its adjustable voltage output, high PSRR, low dropout, and protective features, the TPS73701DBVR is an excellent choice for designers looking for a reliable and versatile LDO voltage regulator. Texas Instruments' commitment to quality ensures that this component will deliver consistent performance for a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
Lowest to $0.3865
Texas Instruments
Lowest to $1.2592
Texas Instruments
Lowest to $0.3486
Texas Instruments
Lowest to $0.2376
Texas Instruments
Lowest to $3.7536
Texas Instruments
Lowest to $3.7836
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess