EN
  • EN
  • DE

TPS73701DRBTG4

Part No TPS73701DRBTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 400μA to 1.3mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1112993-TPS73701DRBTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TPS73701DRBTG4 CAD Model

Description

The TPS73701DRBTG4 is a state-of-the-art low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This high-performance regulator is ideal for a variety of applications, including but not limited to, RF and analog circuits, FPGA and DSP power supplies, and portable communication devices.

Key Features:

  • Output Voltage Range: The TPS73701DRBTG4 offers an adjustable output voltage range from 1.2V to 5.5V, which allows for a high degree of flexibility in various design applications.
  • High Output Current: This LDO can deliver up to 1A of continuous output current, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains efficient operation even when the input voltage is close to the output voltage, ensuring minimal power loss and heat generation.
  • Stable with Low ESR Capacitors: The TPS73701DRBTG4 is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the overall size and cost of the power supply design.
  • Fast Transient Response: The device provides a fast transient response, which is critical for maintaining voltage stability during rapid changes in load, such as in digital circuits.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, enhancing system reliability.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the regulator and the downstream circuitry from damage due to excessive current draw.

Package and Quality:

The TPS73701DRBTG4 comes in a compact 3.00 mm x 3.00 mm SON-8 (DRB) package, which is suitable for space-constrained applications. The device is RoHS compliant and is designed to meet the rigorous quality standards set by Texas Instruments, ensuring long-term reliability and performance.

Applications:

With its versatile features and robust design, the TPS73701DRBTG4 is well-suited for a variety of applications, including:

  • Wireless handsets
  • WiFi and Bluetooth devices
  • Portable media players
  • Medical equipment
  • Power supplies for analog circuits

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5745 $51.7050
190+ $0.5382 $102.2580
290+ $0.5200 $150.8000
415+ $0.4836 $200.6940
540+ $0.4655 $251.3700
675+ $0.4473 $301.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,992 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess