EN
  • EN
  • DE

TPS73718DRBR

Part No TPS73718DRBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 400μA to 1.3mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 055878-TPS73718DRBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73718DRBR CAD Model

Description

The TPS73718DRBR is a high-quality, low-dropout (LDO) voltage regulator from the esteemed semiconductor manufacturer, Texas Instruments. This particular component is designed to offer a stable and reliable power supply for a wide range of applications, including sensitive RF and analog circuits that demand a precise and noise-free power source.

Key Features

  • Output Voltage: The TPS73718DRBR provides a fixed output voltage of 1.8V, which is ideal for powering low-voltage digital and analog devices.
  • High Accuracy: With an output voltage accuracy of ±1%, this regulator ensures consistent performance and operation of the connected components.
  • Low Dropout: The low dropout voltage allows this LDO to operate efficiently even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • Current Capacity: It can deliver up to 1A of continuous output current, catering to a broad range of power requirements.
  • Thermal Protection: The device includes an internal thermal shutdown feature that protects it from overheating, thus ensuring long-term reliability and safety.
  • Stable with Low-ESR Capacitors: The TPS73718DRBR is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR), providing a more stable and noise-free output.

Applications

The versatile nature of the TPS73718DRBR makes it suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless LAN, Bluetooth, and GPS receivers
  • Medical equipment
  • Analog and digital sensor systems
  • Post-regulation for switching power supplies

Package and Quality

The TPS73718DRBR comes in a compact SON-8 (DRB) package, which is designed for space-constrained applications. It is RoHS compliant and is manufactured to meet the highest quality and performance standards set by Texas Instruments.

Conclusion

For designers and engineers looking for a dependable voltage regulator that combines precision, efficiency, and versatility, the TPS73718DRBR from Texas Instruments is an excellent choice. Its robust feature set ensures that it can meet the demands of a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0789 $51.9725
59+ $1.7058 $100.6422
91+ $1.6525 $150.3775
126+ $1.5992 $201.4992
162+ $1.5459 $250.4358
217+ $1.3860 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess