EN
  • EN
  • DE

TPS73HD301PWPR

Part No TPS73HD301PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ/3.3V 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 2
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.2V, 3.3V
Maximum Output Voltage 9.7V
Dropout Voltage-Max -, 0.8V @ 750mA
Output Current 750mA
Operating Supply Current 415μA to 550μA
PSRR 51dB to 49dB (120Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed and Adjustable
Output Voltage 1.2 V to 9.75 V, 3.3V
Voltage - Dropout (Typical) 0.353V @ 750mA
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 081754-TPS73HD301PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73HD301PWPR CAD Model

Description

The TPS73HD301PWPR is a high-quality, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This regulator offers a variety of features that make it an excellent choice for applications requiring a stable and reliable power supply.

Key Features

  • Output Voltage: The TPS73HD301PWPR provides a fixed output voltage of 3.3V, which is ideal for powering a wide range of digital and analog circuits.
  • High Accuracy: With an output voltage accuracy of ±2%, this regulator ensures precise voltage delivery for sensitive components.
  • Low Dropout: The low dropout voltage (LDO) feature enables the regulator to maintain a constant output voltage even when the input voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Current Capacity: It is capable of delivering up to 500mA of continuous load current, making it suitable for moderate power demands.
  • Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage from overheating.
  • Power Good (PG) Output: This feature provides a signal indicating when the output voltage is within its nominal range, which is useful for power sequencing and monitoring system status.

Applications

The TPS73HD301PWPR is versatile and can be used in various applications, including:

  • Portable Devices
  • Microcontroller Power Supplies
  • Wireless Communication Devices
  • Peripheral Power Supplies

Package and Quality

The TPS73HD301PWPR comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, which is suitable for surface-mount technology and occupies minimal space on a circuit board. Texas Instruments is known for its commitment to quality, and this product is no exception, with rigorous testing and quality controls ensuring reliable performance in the field.

Conclusion

With its combination of high accuracy, low dropout, and robust protection features, the TPS73HD301PWPR from Texas Instruments stands out as a reliable power management solution. Its suitability for a variety of applications, along with the quality assurance of Texas Instruments, makes it a go-to choice for designers and engineers looking for a dependable voltage regulator.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6197 $52.8591
7+ $14.4572 $101.2004
11+ $14.0054 $154.0594
15+ $13.5536 $203.3040
20+ $13.1018 $262.0360
26+ $11.7464 $305.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess