EN
  • EN
  • DE

TPS73HD318PWP

Part No TPS73HD318PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/3.3V 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.8V, 3.3V
Dropout Voltage-Max -, 0.8V @ 750mA
Output Current 750mA
Operating Supply Current 415μA to 550μA
PSRR 51dB to 49dB (120Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V, 3.3V
Voltage - Dropout (Typical) -, 0.353V @ 750mA
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 034679-TPS73HD318PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TPS73HD318PWP CAD Model

Description

The TPS73HD318PWP is a robust, high-performance integrated circuit (IC) from Texas Instruments, designed to meet the demanding requirements of a wide range of electronic applications. This device is part of the TPS73xx series, known for their low-dropout (LDO) voltage regulators, which provide a stable output voltage even when the input voltage is very close to the output voltage.

Key Features

  • Output Voltage: The TPS73HD318PWP offers a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic in digital circuits.
  • High Current Capacity: With an ability to deliver up to 750mA of continuous output current, this LDO regulator can support a wide range of power requirements for various components.
  • Low Dropout Voltage: The device maintains regulation with a minimal difference between the input and output voltages, which enhances power efficiency and reduces heat generation.
  • Thermal Protection: Integrated thermal shutdown functionality ensures that the device operates within safe temperature limits, preventing potential damage from overheating.
  • Overcurrent Protection: Built-in current limit protection safeguards the IC and the load from excessive current draw that could cause damage.
  • Package Type: The TPS73HD318PWP is offered in a 24-pin HTSSOP (PWP) package, providing a compact footprint suitable for space-constrained applications.

Applications

The versatility of the TPS73HD318PWP makes it an excellent choice for a broad array of applications, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Portable Devices
  • Microprocessor Power Supplies
  • Industrial Controls

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS73HD318PWP is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring long-term performance and reliability in a variety of conditions. Users can expect consistent operation and a product lifespan that aligns with the high standards set by Texas Instruments.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess